EN
  • EN
  • DE

NB5Q-ATT01

Part No NB5Q-ATT01
Manufacturer Omron
Catalog Human Machine Interface (HMI) - Accessories
Description ADAPTER NB5 HMI NT31 CUTOUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Adapter
For Use With/Related Products NB Series Operator Interface Terminals
Ultra Librarian 3D Model Ultra Librarian NB5Q-ATT01 CAD Model

Description

NULL

You May Also Be Interested in

Omron
HMI TOUCHSCREEN 8.4" COLOR / Human Machine Interface (HMI) Touchscreen 8.4" Color
Need more? Email Us
Omron
FUNCTION KEY LABELS
Need more? Email Us
Omron
ANTI-REFLECTION SHEET NA5-9
Need more? Email Us
Omron
NEMA4X BRACKET FOR NA-HMI 15
Need more? Email Us
Omron
ANTI-REFLECTION SHEET NA5-7
Need more? Email Us
Schneider Electric
5.7 TFT COLOR HMI PLC SINK IO
Need more? Email Us
Red Lion Controls
Human Machine Interface (HMI) Touchscreen 4.3" Color
Need more? Email Us
Omron
ADAPTER NB5 HMI NT31 CUTOUT
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 5M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess