EN
  • EN
  • DE

XBTGC2330U

Part No XBTGC2330U
Manufacturer Schneider Electric
Catalog Human Machine Interface (HMI) - Accessories
Description 5.7 TFT COLOR HMI PLC SINK IO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Human Machine Interface (HMI)
Mfr Schneider Electric
Series Harmony XBTGH
Package Box
Product Status Obsolete
Type Touchscreen
Size - Display 5.7"
Display Type Color
Case Color Black
Temperature Range - Operating 0°C ~ 50°C
Ingress Protection IP20/IP65 - Dust Tight, Oil and Water Resistant; NEMA 4X
Voltage - Supply 24VDC
For Use With/Related Products Multiple Manufacturer, Multiple Product
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 999939-XBTGC2330U
Ultra Librarian 3D Model Ultra Librarian XBTGC2330U CAD Model

Description

The Harmony XBTGH series is a range of industrial automation and control products, specifically designed for human machine interface (HMI) applications. The XBTGC2330U is a touchscreen module that offers a user-friendly interface for controlling and monitoring various processes.

  • Display Size: 5.7 inches
  • Supply Voltage: 24VDC
  • Temperature Range: 0°C to 50°C
  • Package: Black-colored box package
  • Ingress Protection Rating: IP20/IP65
  • NEMA Certified: 4X
  • Compatibility: Multiple manufacturers and products
  • Status: Obsolete (62% discount)
  • Manufacturer: Schneider Electric

You May Also Be Interested in

Omron
OPTION CARD VIDEO INPUT
Need more? Email Us
Omron
PROTECTV SHEET FITS 15\
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
HMI TOUCHSCREEN 8.4" COLOR / Human Machine Interface (HMI) Touchscreen 8.4" Color
Need more? Email Us
Omron
HMI TOUCHSCREEN 10.1" COLOR / Human Machine Interface (HMI) Touchscreen 10.1" Color
Need more? Email Us
Panasonic
CABLE ASSEMBLY INTERFACE 5M / Cable Assembly Interface, 16.4' (5.00m)
Need more? Email Us
Omron
PROTECTIVE SHEET FOR NS5 MODEL
Need more? Email Us
Omron
PROTECTIVE SHEET FITS 12.1\
Need more? Email Us
Panasonic
CABLE ASSEMBLY INTERFACE 2M / Cable Assembly Interface, 6.56' (2.00m)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess