EN
  • EN
  • DE

NS8-TV00B-V2

Part No NS8-TV00B-V2
Manufacturer Omron
Catalog Human Machine Interface (HMI) - Accessories
Description HMI TOUCHSCREEN 8.4" COLOR / Human Machine Interface (HMI) Touchscreen 8.4" Color
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Human Machine Interface (HMI)
Mfr Omron Automation and Safety
Series NS
Package Bulk
Type Touchscreen
Size - Display 8.4"
Display Type Color
Case Color Black
Temperature Range - Operating 0°C ~ 50°C
Ingress Protection IP65 - Dust Tight, Water Resistant; NEMA 4
Voltage - Supply 24VDC
Features Memory Card Interface
For Use With/Related Products Multiple Manufacturer, Multiple Product
Base Product Number NS8-TV00
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8471.60.9050
Win Source Part Number 1351242-NS8-TV00B-V2
Ultra Librarian 3D Model Ultra Librarian NS8-TV00B-V2 CAD Model

Description

The NS8-TV00B-V2 is an 8.4-inch color touchscreen display designed for use in industrial automation and controls from Omron.

  • Function: Touchscreen Display
  • Screen Size: 8.4-inch
  • Interface: Memory Card
  • Compatibility: Multiple Manufacturers and Products
  • Protection: Dust-Tight and Water-Resistant (IP65), NEMA 4
  • Operating Voltage: 24VDC
  • Operating Temperature: 0°C to 50°C
  • Series: NS
  • Case Color: Black
  • Packaging: Bulk
  • Standard Package: 1

You May Also Be Interested in

Omron
HMI TOUCHSCREEN 10.4" COLOR / Human Machine Interface (HMI) Touchscreen 10.4" Color
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 5M
Need more? Email Us
Red Lion Controls
Human Machine Interface (HMI) Touchscreen 4.3" Color
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 5M
Need more? Email Us
Omron
MTG ADAPTER NT625C/631/631C-NS10
Need more? Email Us
Omron
RUBBER GASKT WATER PACK FOR NV3W
Need more? Email Us
Omron
HMI TOUCHSCREEN 7.0" COLOR / Human Machine Interface (HMI) Touchscreen 7.0" Color
Need more? Email Us
Omron
ANTI-REFLECTION SHEET NA5-7
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 2M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess