Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type DIN Rail
Current Rating (Amps) 8A
Voltage Rating - AC 240 V
Voltage Rating - DC 24 V
Actuator Type Rotary
Number of Poles 1
Illumination None
Approval Agency CSA, UL, VDE
Ultra Librarian 3D Model Ultra Librarian J7MN3R8 CAD Model

Description

NULL

You May Also Be Interested in

Altech corporation
Altech UL489 Din Rail Miniature AC 2 Pole Circuit Breaker. Rated at 30 Amps with a D Trip Curve
Need more? Email Us
ECAD model for 2DU30L
Sensata-Airpax
CIR BRKR MAG-HYDR / Circuit Breaker Magnetic (Hydraulic Delay) 10A 250 V AC 65 V DC Push to Reset Panel Mount
Need more? Email Us
ECAD model for PR21-1-.200A-XX-V
ABB Embedded Power
Miniature Circuit Breaker S800 100A 3 Pole Type C 36kA
Need more? Email Us
ECAD model for S803N-C100
Schneider Electric
Circuit Breaker, Miniature, Multi9, 2P, 25A, 260mA, A-SI Type, 120-240V, GFP
Need more? Email Us
ECAD model for M9R84225
Siemens
MSP,GROUP TAP,S00,CL10,0.35-0.5A / Circuit Breaker Thermal 500mA 690 V AC DC Rocker DIN Rail
Need more? Email Us
ECAD model for 3RV1011-0FA10
Zov
Need more? Email Us
ECAD model for 10K391
Carling Technologies
CIRCUIT BREAKER / Circuit Breaker Magnetic (Hydraulic Delay) 50A AC 440 V DC Lever Panel Mount
Need more? Email Us
ECAD model for CX2-B0-14-650-6CB-14W
Carling Technologies
CIRCUIT BREAKER / Circuit Breaker Magnetic (Hydraulic Delay) 24A 277 V AC 80 V DC Lever Panel Mount
Need more? Email Us
ECAD model for AB3-B0-46-624-1B1-C
Zov
Need more? Email Us
ECAD model for 10K621

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention