EN
  • EN
  • DE

S803N-C100

Part No S803N-C100
Manufacturer ABB Embedded Power
Catalog Circuit Breakers
Description Miniature Circuit Breaker S800 100A 3 Pole Type C 36kA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1090357-S803N-C100
Categories Circuit Breakers
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S803N-C100 CAD Model

Description

The S803N-C100 is a high-performance miniature circuit breaker (MCB) manufactured by ABB Embedded Power. It's designed for overcurrent and short-circuit protection in commercial, industrial, and residential applications. As a System pro M compact S800 high-performance MCB, it offers reliable protection for circuits and equipment.

Applications:

  • Distribution boards in commercial buildings
  • Industrial control systems
  • Residential electrical panels
  • Photovoltaic (PV) systems
  • DC applications requiring circuit protection

Features:

  • Current limiting design
  • Thermal-magnetic trip mechanism
  • High breaking capacity
  • Suitable for DIN rail mounting
  • Trip-free mechanism
  • Clear contact position indication
  • C-characteristic tripping curve

Benefits:

  • Provides reliable protection against overloads and short circuits
  • Enhances safety of electrical systems and equipment
  • Minimizes downtime by quickly isolating faults
  • Offers long-term durability and performance
  • Easy to install and maintain
  • Complies with relevant industry standards
  • Increases system uptime and reduces maintenance costs

Additional Details:

The S803N-C100 features a C-characteristic tripping curve, meaning it trips faster for short circuits than for overloads, making it suitable for circuits with moderate inrush currents. The 'N' likely indicates the number of poles (in this case, three poles). The C100 indicates that it is a 100A circuit breaker. The thermal-magnetic trip mechanism provides both overload and short-circuit protection. Its high breaking capacity allows it to safely interrupt high fault currents. The trip-free mechanism ensures that the breaker will trip even if the handle is held in the ON position during a fault. It is designed for easy installation on standard DIN rails. The visual contact position indication provides a clear indication of the breaker's status.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 500MA 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 850MA 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2.8A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 12A 240VAC ROCKER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess