Products specifications Report Issue?

Manufacturer Zov
Win Source Part Number 3433-10K391
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 10K391 CAD Model

Description

The 10K391 is an expertly crafted component ideal for cutting-edge electronic applications. Its advanced features make it suitable for tackling complex challenges efficiently.

Features and Benefits

  • Built for high performance under intensive conditions.
  • Seamlessly integrates with a wide array of systems.
  • Reliability and long lifespan reduce maintenance needs.

Applications

  • High-performance computing systems
  • Aerospace technology
  • Advanced communication systems
  • Test and measurement equipment

Choose the 10K391 for projects that require cutting-edge technology and dependable performance.

You May Also Be Interested in

Zov
Need more? Email Us
ECAD model for 10K561
Altech corporation
Altech UL489 Din Rail Miniature AC 2 Pole Circuit Breaker. Rated at 30 Amps with a D Trip Curve
Need more? Email Us
ECAD model for 2DU30L
Siemens
MSP,GROUP TAP,S00,CL10,0.35-0.5A / Circuit Breaker Thermal 500mA 690 V AC DC Rocker DIN Rail
Need more? Email Us
ECAD model for 3RV1011-0FA10
Schneider Electric
Circuit Breaker, Miniature, Multi9, 2P, 25A, 260mA, A-SI Type, 120-240V, GFP
Need more? Email Us
ECAD model for M9R84225
Siemens
Siemens 5SY8101-7 Mini Circuit Breaker, UL 1077, 1-Pole, 1 Amps, 277VAC, C Trip Curve, kA
Need more? Email Us
ECAD model for 5SY81017
Zov
Need more? Email Us
ECAD model for 10K431
Carling Technologies
CIRCUIT BREAKER / Circuit Breaker Magnetic (Hydraulic Delay) 24A 277 V AC 80 V DC Lever Panel Mount
Need more? Email Us
ECAD model for AB3-B0-46-624-1B1-C
E-T-A
CIR BRKR THRM 20A 250VAC 50VDC / Circuit Breaker Thermal 20A 250 V AC 50 V DC Rocker Panel Mount
Need more? Email Us
ECAD model for 3120-F521-P7T1-W01D-20A
Zov
Need more? Email Us
ECAD model for 10K621

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention