The NXP 74LV125 is a high-performance, low-voltage silicon-gate CMOS device that features four independent buffer/line drivers with 3-state outputs. This integrated circuit is designed to be used as an interface between different voltage domains or to drive heavy loads. The 74LV125 is part of the 74LV family, which operates at a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.
Each buffer/line driver of the NXP 74LV125 has a separate output enable (OE) input, which, when high, disables the output by placing it in a high-impedance state. This feature allows for the direct connection of multiple outputs to a bus without the need for external pull-up resistors, as the outputs will not conflict with one another when disabled.
The 74LV125 is characterized for operation from -40°C to +125°C, ensuring reliability over a wide range of environmental conditions. Its balanced propagation delays and transition times make it ideal for use in high-speed signal processing applications where timing is critical.
Key features of the NXP 74LV125 include:
- Wide operating voltage range (2.0V to 5.5V)
- High noise immunity
- Low power consumption
- Output capability: standard
- ICC category: MSI
- Complies with JEDEC standard no. 8-1A
- Inputs accept voltages up to 5.5V
- ESD protection:
- HBM JESD22-A114F exceeds 2000V
- MM JESD22-A115-A exceeds 200V
- Multiple package options available
The device is typically used in applications such as memory address drivers, clock drivers, and bus-oriented transmitters/receivers. With its robust design and advanced features, the NXP 74LV125 is an essential component for designers looking for a reliable buffer/line driver solution.