EN
  • EN
  • DE

LA74330V-TLM-H

Part No LA74330V-TLM-H
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AV INTERFACE 30SSOP / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number LA74330
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 778269-LA74330V-TLM-H
Ultra Librarian 3D Model Ultra Librarian LA74330V-TLM-H CAD Model

Description

ON Semiconductor LA74330V-TLM-H

The LA74330V-TLM-H from ON Semiconductor is a cutting-edge video amplifier that is designed to cater to high-quality video signal processing requirements. This robust amplifier is an ideal choice for applications that demand crisp and clear video outputs, such as high-definition televisions, computer monitors, and professional video equipment.

Key Features:

  • High Bandwidth: The LA74330V-TLM-H boasts an impressive bandwidth that ensures the delivery of high-resolution video signals without any loss in quality.
  • Low Power Consumption: Engineered for efficiency, this amplifier operates with minimal power consumption, making it a cost-effective and environmentally friendly option for modern electronic devices.
  • Superior Video Quality: With its advanced design, the LA74330V-TLM-H provides enhanced video quality, with reduced noise and improved signal integrity.
  • Compact Package: The device comes in a compact package, which allows for easy integration into space-constrained designs without compromising on performance.

Applications:

  • High-Definition Televisions (HDTVs)
  • Computer Monitors
  • Professional Video Equipment
  • Video Signal Processing Systems

The LA74330V-TLM-H is a testament to ON Semiconductor's commitment to providing high-quality components that enhance the end-user experience. With its advanced features and reliable performance, this video amplifier is set to be a standard in the industry for video signal amplification. Whether you are developing consumer electronics or professional video systems, the LA74330V-TLM-H is an excellent choice for ensuring top-tier video performance.

For more information, datasheets, and support, visit the ON Semiconductor website or contact your local sales representative to find out how the LA74330V-TLM-H can be integrated into your next project.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess