EN
  • EN
  • DE

G6SU-2F 4.5 VDC

Part No G6SU-2F 4.5 VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Description Electromechanical Relay DPDT 2A 4.5VDC 203Ohm Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992371-G6SU-2F 4.5 VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6SU-2F 4.5 VDC CAD Model

Description

The G6SU-2F 4.5 VDC is a compact, low signal relay manufactured by Omron. It is designed for applications requiring reliable switching of low-level signals with minimal power consumption. The 'G6SU' designates the specific relay series known for its small size and high sensitivity, '2F' likely refers to the contact configuration (Double Pole Double Throw), and '4.5 VDC' indicates the coil voltage required for operation.

Applications

  • Telecommunications Equipment: Used for signal routing and switching in communication devices.
  • Measurement and Instrumentation: Employed in test equipment and measurement instruments for signal selection.
  • Security Systems: Used in alarm systems and access control devices for reliable signal switching.
  • Consumer Electronics: Incorporated into audio and video equipment for signal selection and routing.
  • Industrial Control Systems: Used for low-level signal switching in automated control circuits.

Features

  • Compact Size: Small footprint for high-density PCB mounting.
  • High Sensitivity: Low coil power consumption for energy efficiency.
  • Low Contact Resistance: Minimizes signal loss during switching.
  • High Insulation Resistance: Provides excellent isolation between coil and contacts.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives, ensuring environmental compliance.

Benefits

  • Space Saving: Reduces board space requirements for miniaturized devices.
  • Energy Efficient: Low coil power consumption minimizes operating costs.
  • Reliable Signal Switching: Ensures accurate and consistent signal transmission.
  • Improved Isolation: High insulation resistance enhances safety and reliability.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The G6SU-2F 4.5 VDC typically features a contact rating of around 0.3A at 125VAC or 1A at 30VDC. The coil voltage is 4.5VDC, and the coil power consumption is typically very low. The relay has a DPDT (Double Pole Double Throw) contact configuration. Detailed specifications, including operate and release times, insulation resistance, and environmental ratings, should be verified from the official Omron datasheet. Its compact size and low power consumption make it ideal for portable and battery-powered applications.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess