EN
  • EN
  • DE

G6K-2P-Y-DC12

Part No G6K-2P-Y-DC12
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay 12VDC 1.315KOhm 1A DPDT (10x6.5x5)mm THT Signal Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 70 °C
Approvals CSA, UL
Mounting SMD (SMT)
Case / Package DIP
Coil Current 9.1 mA
Coil Power 100 mW
Coil Resistance 1.315 kΩ
Coil Type Non-Latching
Coil Voltage (AC) 12 V
Coil Voltage (DC) 12 V
Contact Current Rating 1 A
Contact Material Gold, Silver
Current Rating 1 A
Depth 6.5 mm
Height 5.2 mm
Lead Free Yes
Length 10 mm
Max Current Rating 1 A
Maximum Operating Temperature 70 °C
Max Voltage Rating (AC) 125 V
Max Voltage Rating (DC) 60 V
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Contacts 2
Number of Pins 8
Operate Time 3 ms
Power Consumption 100 mW
Radiation Hardening No
Relay Type Telecom
Release Time 3 ms
RoHS Compliant
Switching Current 1 A
Termination PC Pin
Throw Configuration DPDT
Voltage Rating (AC) 125 V
Voltage Rating (DC) 60 V
Weight 700 mg
Width 6.5 mm
Win Source Part Number 1060331-G6K-2P-Y-DC12
Categories Signal Relays,Up to 2 Amps
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6K-2P-Y-DC12 CAD Model

Description

The Omron 1060331-G6K-2P-Y-DC12 is a signal relay that has a PC pin termination and a contact material of gold and silver.

  • Termination: PC pin
  • Contact Material: gold and silver
  • Current Rating: 1 A
  • Contacts: 2
  • Length: 10 mm
  • Height: 5.2 mm
  • Width: 6.5 mm
  • Coil Resistance: 1.315 kΩ
  • Coil Current: 9.1 mA
  • Operate and Release Time: 3 ms
  • Maximum Operating Temperature: 70°C
  • RoHS: compliant
  • Category: Signal Relays, Up to 2 Amps
  • Supply and Demand: shortage

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2058 $54.2610
105+ $0.9894 $103.8870
160+ $0.9585 $153.3600
220+ $0.9276 $204.0720
280+ $0.8967 $251.0760
375+ $0.8039 $301.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess