EN
  • EN
  • DE

G6K-2G-TR DC3

Part No G6K-2G-TR DC3
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM DPDT 1A 3VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 9 Weeks
Features Telecom Relay DPDT (2 Form C) Surface Mount
Manufacturer Omron
Series G6K
Package Reel - TR
Operating Temperature Range -40°C ~ 70°C
Mounting Surface Mount
Family Name G6K
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8536.41.0020
Other Part Number G6K 1155G, G6K 1436M, G6K-2G-TRDC3, G6K2GTR3DC, G6K2GTRDC3
Quantity per package 1800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919484-G6K-2G-TR DC3
Ultra Librarian 3D Model Ultra Librarian G6K-2G-TR DC3 CAD Model

Description

The G6K-2G-TR DC3 is an electronic component manufactured by Omron.

  • Supply and demand status: balanced
  • RoHS State: Compliant
  • Win Source Part Number: 919484-G6K-2G-TR DC3
  • Features: Telecom Relay DPDT (2 Form C) Surface Mount
  • Package: reel - TR for surface mounting
  • Family Name: G6K
  • Category: Relays
  • ECCN: EAR99
  • Quantity per package: 1800
  • MSL Level: 3 (168 Hours)
  • Estimated production lead time: 9 weeks
  • HTSUS: 8536.41.0020
  • Other part numbers: G6K 1155G, G6K 1436M, G6K-2G-TRDC3, and G6K2GTR3DC

You May Also Be Interested in

Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess