EN
  • EN
  • DE

IS2701-1D

Part No IS2701-1D
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description Dc-in 1-CH Transistor Dc-out 4-PIN PDIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065740-IS2701-1D
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS2701-1D CAD Model

Description

The IS2701-1D is a single-channel optocoupler manufactured by Isocom Components 2004 LTD. It is designed to provide electrical isolation between circuits, protecting sensitive components from high voltage transients and noise. This optocoupler consists of an LED and a phototransistor, allowing signals to be transmitted without a direct electrical connection.

Applications:

  • Industrial Automation: Used in PLCs, motor drives, and other industrial control systems for signal isolation and protection.
  • Power Supplies: Employed in switching power supplies and inverters to isolate the primary and secondary sides.
  • Medical Equipment: Integrated into medical devices for patient safety and to isolate sensitive circuits.
  • Data Communication: Utilized in data communication systems to prevent ground loops and noise interference.
  • Instrumentation: Used in measurement and control equipment to isolate sensors and measurement circuits.

Features:

  • Single Channel: Provides isolation for a single signal line.
  • High Isolation Voltage: Offers a high isolation voltage, typically 5kVrms, for robust protection against high voltage transients.
  • CTR (Current Transfer Ratio): Specified CTR ensures efficient signal transfer between the input and output.
  • Fast Switching Speed: Enables high-speed data transmission and control applications.
  • Compact Package: Available in a DIP (Dual In-Line Package) or SMD (Surface Mount Device) package for easy integration into PCBs.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental safety.

Benefits:

  • Electrical Isolation: Provides effective isolation between circuits, preventing damage from voltage spikes and noise.
  • Enhanced Safety: Improves safety in high-voltage applications by isolating sensitive components.
  • Improved Signal Integrity: Reduces noise and interference in signal transmission.
  • Reliable Performance: Offers stable and reliable performance in a variety of operating conditions.
  • Easy Integration: Simplifies circuit design and assembly with its standard package options.

Additional Details:

The IS2701-1D features a typical forward voltage of 1.2V and a forward current of 10mA. It has a collector-emitter voltage rating of 70V and a collector current rating of 50mA. The operating temperature range is typically -55°C to +100°C. The optocoupler is designed to meet various safety standards, including UL, VDE, and CSA.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Dell
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2020 $58.5800
700+ $0.1659 $116.1300
1,080+ $0.1607 $173.5560
1,490+ $0.1555 $231.6950
1,925+ $0.1503 $289.3275
2,575+ $0.1347 $346.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,232 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess