EN
  • EN
  • DE

PCH-105D2H,000

Part No PCH-105D2H,000
Manufacturer TE Connectivity
Catalog Relays
Description General Purpose Relays SPDT 5Amp 5VDC 400mW Mini PWR PCB Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Product Power Relays
Type Standard
Coil Voltage 5 VDC
Relay Contact Form 1 Form C (SPDT-NO, NC)
Contact Current Rating 5 A
Contact Termination Solder Pin
Mounting Style Through Hole
Switching Voltage 277 VAC, 30 VDC
Coil Type Non-Latching
Coil Resistance 63 Ohms
Contact Material Silver Tin Oxide (AgSnO)
Length 20 mm
Width 10 mm
Height 15.2 mm
Packaging Bulk
Contact Form SPDT (1 Form C)
Power Consumption 400 mW
Brand TE Connectivity / OEG
Product Type General Purpose Relays
Standard Pack Qty 100
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian PCH-105D2H,000 CAD Model

Description

PCH-105D2H,000 from TE Connectivity is a relay component suited for engineers building switching and control functions into industrial, commercial, and embedded electronic systems. In relay-driven designs, parts in this category are commonly selected for signal routing, load control, isolation, and board-level switching where dependable electromechanical performance is important. TE Connectivity is widely used in applications that value established manufacturing support and broad design familiarity, making this part relevant for maintenance teams, OEM programs, and new product development reviews. Because the exact lifecycle status for PCH-105D2H,000 is currently unknown, design and procurement teams should confirm availability directly through official manufacturer resources or authorized distribution before committing to long-term builds. RoHS compliance information is also not available in the provided data, so engineers should verify the latest environmental compliance documentation, including RoHS and REACH status, from TE Connectivity before qualification or shipment into regulated markets.

You May Also Be Interested in

Panasonic
RELAY SOCKET 8 POS THROUGH HOLE
Need more? Email Us
Omron
RELAY TELECOM SPST 1A 5V
Lowest to $2.3284
TE Connectivity
Telecom Rel DPDT (2 Form C) Surf
Need more? Email Us
TE Connectivity
High Frequency / RF Relays
Lowest to $4.8262
Omron
RELAY GEN PURPOSE SPST 5A 12V
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 50A 24V
Lowest to $54.5454
Omron
RELAY GEN PURPOSE SPST 12A 24V
Lowest to $5.7715
Omron
SSR RELAY SPST-NO 3A 0-60V
Lowest to $17.4627
Omron
SSR RELAY SPST-NO 3A 0-100V
Lowest to $4.5000

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6685 $50.1375
185+ $0.5486 $101.4910
285+ $0.5314 $151.4490
390+ $0.5143 $200.5770
505+ $0.4971 $251.0355
675+ $0.4457 $300.8475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 474 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess