Products specifications Report Issue?

Manufacturer FCL Components
Packaging Tray
Product Slim Form Relays
Type Miniature
Coil Voltage 24 VDC
Relay Contact Form 2 Form C (DPDT-NO, NC)
Contact Rating 500 mA
Contact Current Rating 1 A
Maximum Switching Current 1 A
Coil Current 8.33 mA
Coil Type Non-Latching
Power Consumption 200 mW
Contact Termination Solder Pin
Series RY
Industrial Automation Low Signal Relays - PCB
Contact Form DPDT (2 Form C)
Brand FCL Components
Coil Resistance 2.88 kOhms
Contact Material Silver Palladium (AgPd) with Gold Plating
Mounting Style Through Hole
Product Type PCB Relays
Standard Pack Qty 100
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian RY24W-K CAD Model

You May Also Be Interested in

TE Connectivity
Low Signal Relays - PCB SPDT 1A 5VDC STD SNS
Need more? Email Us
ECAD model for TSC-105L3H,000
Panasonic
General Purpose Relays HE-R RELAY,4FORMA+1FORMB,12VDC
Lowest to $65.1941
ECAD model for AHER4191
FCL Components
Low Signal Relays - PCB SIGNAL
Need more? Email Us
ECAD model for NA-24W-K
Omron
General Purpose Relays Heavy-Duty SPDT 12VDC
Need more? Email Us
ECAD model for G6RN-1-DC12
Omron
General Purpose Relays 1FormA (SPST-NO) DC 12
Lowest to $0.5736
ECAD model for G5NB-1A4-EL-HA DC12
FCL Components
Low Signal Relays - PCB Mini Signal 24VDC
Lowest to $1.9091
ECAD model for RY24W-K
Omron
General Purpose Relays Power PCB Relay 5A SPST-NO 5VDC
Lowest to $1.7633
ECAD model for G6D-1A-ASI-DC5
Omron
Low Signal Relays - PCB Gullwing NonLatching DPDT 5VDC 140mW T/R
Lowest to $2.7507
ECAD model for G6S-2F-TR DC5
Omron
General Purpose Relays SPDT 24VDC Hi-Cap. Flux Protect ClassF
Lowest to $2.1839
ECAD model for G2RL-1-E-DC24

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9091 $57.2730
65+ $1.5665 $101.8225
100+ $1.5175 $151.7500
140+ $1.4686 $205.6040
180+ $1.4196 $255.5280
240+ $1.2728 $305.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention