EN
  • EN
  • DE

FHV7HC063RS06MC

Part No FHV7HC063RS06MC
Manufacturer Omron
Catalog OEM Parts (F - I)
Description FHV7 Col 6.3MPR6MM Af Lns Mcl FHV7HC063RS06MC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088980-FHV7HC063RS06MC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FHV7HC063RS06MC CAD Model

Description

Overview

The FHV7HC063RS06MC is a vision system component manufactured by Omron. This is likely a camera or lens assembly part of the FHV7 series, which is known for its high-speed and high-resolution image processing capabilities used in industrial automation and quality control applications. The exact function of the specific component depends on its place within the overall FHV7 system architecture.

Applications

  • Automated visual inspection
  • Defect detection on production lines
  • Robot guidance systems
  • Presence/absence verification
  • Optical character recognition (OCR)
  • Assembly verification

Features

  • Part of FHV7 Series: Integrates with Omron's FHV7 vision controller for advanced image processing.
  • High-Resolution Imaging: Capable of capturing detailed images for accurate inspection.
  • Fast Image Processing: Designed for high-speed production lines.
  • Compact Design: Facilitates integration into various machine setups.
  • Rugged Construction: Built to withstand industrial environments.

Benefits

  • Improved Product Quality: Enables precise defect detection, reducing scrap and improving product quality.
  • Increased Production Efficiency: Automates inspection processes, increasing throughput and reducing manual labor.
  • Reduced Costs: Minimizes waste and rework, leading to lower production costs.
  • Enhanced Traceability: Provides detailed image data for tracking and analysis.
  • Flexible Integration: Can be easily integrated into existing automation systems.

Additional Details

The FHV7 series from Omron is designed for demanding vision applications in manufacturing and automation. The specific parameters for FHV7HC063RS06MC such as the lens focal length, sensor resolution, or the specific communication protocols used will be listed in the Omron documentation for the FHV7 Vision System. Refer to the Omron website for detailed technical specifications, software updates, and application notes. The Omron Sysmac Studio software is typically used to configure and program the FHV7 system.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Panasonic
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $14,093.1511 $14,093.1511
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess