EN
  • EN
  • DE

EE-SPY411

Part No EE-SPY411
Manufacturer Omron
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPTO REFL 2MM-5MM SOLDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Reflective - Logic Output
Manufacturer Omron-Automation-and-Safety
Packaging Bulk
Sensing Distance 0.079" ~ 0.197" (2mm ~ 5mm) ADJ
Sensing Method Reflective, Convergent
Sensing Object White Paper
Output Configuration NPN - Open Collector/Light-ON
Sensing Light Infrared
Mounting Style Solder
Current - Supply 15mA
Operating Supply Voltage 5 V ~ 24 V
Package Module, Connector
Features Reduced External Light Interference
Win Source Part Number 203555-EE-SPY411
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian EE-SPY411 CAD Model

Description

EE-SPY411 Photomicrosensor

EE-SPY411 offers superior sensing capabilities, allowing precise detection in complex systems. The sensor is optimized for both accuracy and affordability.

  • Applications:
    • Electronic gadgets
    • Door sensor systems
    • Home automation
    • Fitness equipment
  • Features and Benefits:
    • Optimized for high-speed sensing
    • Wide sensing range and customizable settings
    • Ensures minimal false positives or negatives
  • Additional Details:
    • Integrated circuit for enhanced compatibility
    • Environment-friendly design
    • Cost-effective solution for high-volume applications

You May Also Be Interested in

Broadcom Limited
ENCODER REFL OPT 3CH 304LPI 7V
Lowest to €54.7733
Omron
SENSOR OPTO REFL 2MM-5MM SOLDER
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE 5.58MM NPN
Need more? Email Us
Broadcom Limited
Agilent AEDR-8300 Series Encoders Reflective Surface Mount Optical Encoder | SENSOR OPT REFLECTIVE 2MM 6SMD
Lowest to €13.5537
Silicon Labs
SENSOR OPTICAL DETECTOR
Lowest to €53.2496
Omron
SENSOR OPTO REFL 5MM THRU PCB
Lowest to €59.7208
Broadcom Limited
ENCODER REFL OPT 3CH 304LPI 7V / Optical Encoder Rotary Incremental Straight Digital Square Wave Surface Mount
Lowest to €18.3069
Broadcom Limited
Agilent AEDR-8300 Series Encoders Reflective Surface Mount Optical Encoder | SENSOR OPT REFLECTIVE 2MM 6SMD
Lowest to €14.3050
TT Electronics
SENSOR REFLECTIVE 5.58MM NPN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess