EN
  • EN
  • DE

E32-L11FP 2M

Part No E32-L11FP 2M
Manufacturer Omron
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPT REFLECTIVE 8MM-20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensing Distance 0.314" ~ 0.787" (8mm ~ 20mm) ADJ
Sensing Method Reflective
Ultra Librarian 3D Model Ultra Librarian E32-L11FP 2M CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR OPT REFLCT 1MM-3MM
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE 152MM NPN OPEN
Need more? Email Us
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us
Omron
SENSOR OPTO REFL 5MM THRU PCB
Lowest to $65.2829
Broadcom Limited
ENCODER REFL OPT 2CH 180LPI ANG
Lowest to $32.1751
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 3CH 304LPI 7V / Optical Encoder Rotary Incremental Straight Digital Square Wave Surface Mount
Lowest to $20.0119
Broadcom Limited
ENCODER REFL OPT 2CH AMB LLP / Optical Encoder Rotary Incremental Round Straight Digital Square Wave Surface Mount
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess