EN
  • EN
  • DE

EE-SB5M

Part No EE-SB5M
Manufacturer Omron
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPT REFLECT 5MM MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensing Distance 0.197" (5mm)
Sensing Method Reflective, Diffuse
Sensing Object White Paper
Output Configuration NPN - Open Collector/Light-ON
Sensing Light Infrared
Mounting Type Solder
Current - Supply 36 mA
Voltage - Supply 5V ~ 12V
Package / Case Module, Connector
Ultra Librarian 3D Model Ultra Librarian EE-SB5M CAD Model

Description

NULL

You May Also Be Interested in

Silicon Labs
SENSOR OPTICAL DETECTOR
Lowest to $58.0602
Broadcom Limited
ENCODER REFL OPT 3CH 304LPI 7V / Optical Encoder Rotary Incremental Straight Digital Square Wave Surface Mount
Lowest to $20.0119
TT Electronics
SENSOR REFLCTV 12.7MM TOTEM POLE
Need more? Email Us
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 1CH 36LPI 5V
Need more? Email Us
TT Electronics
SENSOR REFLCTV 5.58MM TOTEM POLE
Need more? Email Us
Omron
SENSOR OPT REFL 0MM-3MM MODULE
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 2CH 180LPI ANG
Lowest to $32.1751
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess