EN
  • EN
  • DE

EE-SH3

Part No EE-SH3
Manufacturer Omron
Catalog Optical Sensors
Description SENSOR OPT SLOT PHOTOTRAN PCB MT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Omron
Package Bulk
Product Status Obsolete
Sensing Distance 0.134" (3.4mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Response Time 4µs, 4µs
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case PCB Mount
Type Unamplified
Standard Package 50 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 588268-EE-SH3
Ultra Librarian 3D Model Ultra Librarian EE-SH3 CAD Model

Description

The EE-SH3 is a slot-type photointerrupter with a transistor output. Omron manufactures it.

  • Sensor Type: Unamplified optical sensor
  • Package: Bulk (50 pieces)
  • Response Time: 4µs
  • Voltage Breakdown: 30V
  • Collector Current Rating: 20mA
  • Forward Current: 50mA
  • Sensing Method: Through-beam
  • Sensing Distance: 0.134 inches (3.4mm)
  • Operating Temperature: -25°C to 85°C

You May Also Be Interested in

Allied Components International
CAMERA MONO BAREBOARD PYTHON480
Lowest to $19.1322
FLIR Lepton
THERMAL IMAGE SENSOR 80HX60V
Need more? Email Us
Fairchild/ON Semiconductor
TRANSISTOR OUTPUT SLOTTED SWITCH
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M / Optical Sensor Through-Beam 0.197" (5mm) PNP - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type
Need more? Email Us
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.100" (2.54mm) Phototransistor PCB Mount
Need more? Email Us
ON Semiconductor
SENSOR IMAGE
Need more? Email Us
Omron
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.039" (1mm) Phototransistor Module, Slotted
Need more? Email Us
Intel
BOARD VISION PRO D4 IMU FOR D450
Need more? Email Us
Rohm Semiconductor
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $0.5770

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
34+ $3.4488 $117.2592
52+ $3.3403 $173.6956
72+ $3.2328 $232.7616
93+ $3.1254 $290.6622
124+ $2.8020 $347.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess