EN
  • EN
  • DE

MOC70P1

Part No MOC70P1
Manufacturer Fairchild/ON Semiconductor
Catalog Optical Sensors
Description TRANSISTOR OUTPUT SLOTTED SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr Fairchild/ON Semiconductor
Package Tube
Product Status Obsolete
Sensing Distance 0.200" (5.08mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Response Time 20µs, 80µs
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole, Flange
Package / Case Slotted, PC Pins
Type Unamplified
Standard Package 430 pcs
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 643151-MOC70P1
Ultra Librarian 3D Model Ultra Librarian MOC70P1 CAD Model

Description

The MOC70P1 is a slot type photointerrupter with a transistor output. It is designed for use in optical sensors and is manufactured by Fairchild/ON Semiconductor.

  • Sensor Type: Unamplified
  • Response Time: 20µs to 80µs
  • Collector-Emitter Breakdown Voltage (Max): 30V
  • Collector Current (Ic) (Max): 20mA
  • Operating Temperature: -55°C to 100°C
  • Package: Slotted
  • Mounting Type: Through-Hole
  • Status: Obsolete

You May Also Be Interested in

Allied Components International
CAMERA MONO BAREBOARD PYTHON480
Lowest to $19.1322
Advanced Photonix, Inc.
CDS PHOTORES 16K-33KOHM 4.20MM
Need more? Email Us
Omron
SENSOR OPT SLOT NPN MODULE 1M / Optical Sensor Through-Beam 0.197" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type
Need more? Email Us
Intel
REALSESNE TRACKING MODULE T261
Need more? Email Us
Honeywell
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $11.2081
ON Semiconductor
SENSOR OPT SLOT PHOTOTRAN PC PIN
Need more? Email Us
Vishay
SENSOR OPT SLOT PHOTOTRANS 6SMD
Lowest to $1.0187
Kingbright Corporation
3.4X2.7MM REFLECTIVE PHOTO INTER
Need more? Email Us
TT Electronics
SENSOR OPT SWITCH PANEL MNT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess