EN
  • EN
  • DE
  • IT

MIC79050-4.2YM

Part No MIC79050-4.2YM
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Battery Charger Li-Ion 500mA 4.2V 8-Pin SOIC N Tube / IC BATTERY CHARGER LI-ION 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant, Pulsed
Fault Protection Over Current, Over Temperature, Reverse Battery, Reverse Current
Battery Pack Voltage 4.2V
Voltage Supply MAX 16V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788780-MIC79050-4.2YM
Popularity Medium
Supply and Demand Status Limited
Family Name MIC79050
Introduction Date June 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC79050-4.2YM CAD Model

Description

MIC79050-4.2YM Product Overview

The MIC79050-4.2YM is a precision voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This regulator is part of the MIC79050 series, known for its high accuracy, low dropout voltage, and excellent thermal performance. The MIC79050-4.2YM is specifically engineered to deliver a fixed output voltage of 4.2V, making it an ideal choice for battery-powered devices, including smartphones, tablets, and other portable electronics that require a stable power supply.

Key Features

  • Fixed Output Voltage: The device provides a steady 4.2V output, which is critical for sensitive electronics that demand consistent power for optimal performance.
  • Low Dropout Voltage: The MIC79050-4.2YM boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby extending battery life in portable applications.
  • High Accuracy: With its precision design, this voltage regulator maintains a high level of accuracy, which is essential for the reliable operation of connected components.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, ensuring the regulator and the device it powers remain safe under various operating conditions.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The MIC79050-4.2YM is versatile in its applications, catering to various sectors due to its robust design and reliable performance. It is commonly used in:

  • Battery-powered devices
  • Portable electronics
  • Smartphones and tablets
  • Wireless communication systems
  • Power management circuits

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The MIC79050-4.2YM is built to meet the highest industry standards, ensuring long-term reliability for products that incorporate this voltage regulator. Whether for consumer electronics or industrial applications, the MIC79050-4.2YM from Microchip Technology is a trusted solution for stable and efficient voltage regulation.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess