EN
  • EN
  • DE

TPSMA33

Part No TPSMA33
Manufacturer Vishay
Catalog Electronic Wholesale
Description Surface Mount Automotive Transient Voltage Suppressors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1273765-TPSMA33
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian TPSMA33 CAD Model

Description

The TPSMA33 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. The SMA package provides a compact and efficient solution for circuit protection.

Applications

  • I/O Ports
  • VCC Bus protection
  • Data lines
  • Microprocessor protection
  • Security systems

Features

  • Surface mount SMA package
  • Standoff Voltage: 33 V
  • Peak Pulse Power: 400 W (10/1000 μs waveform)
  • Breakdown Voltage: 36.7 V to 40.6 V
  • Low clamping voltage
  • Fast response time: Typically less than 1.0 ps from 0 V to breakdown voltage
  • Excellent clamping capability
  • Typical IR less than 1 μA above 10 V

Benefits

  • Effective Transient Protection: The TVS diode quickly clamps transient voltages, preventing damage to sensitive components.
  • High Surge Capability: The 400 W peak pulse power rating provides robust protection against high-energy transients.
  • Fast Response Time: The ultra-fast response time ensures that the TVS diode activates quickly to suppress transient voltages.
  • Compact Design: The SMA package allows for efficient use of board space.
  • Reliable Performance: Vishay's reputation ensures a high-quality and reliable product.

Additional Details

The TPSMA33 is a unidirectional TVS diode designed for applications where overvoltage protection is critical. It operates by clamping the voltage to a safe level when a transient event occurs. The device is designed to absorb high transient currents without being damaged. The SMA package is suitable for automated placement and reflow soldering. It is RoHS compliant and halogen-free. The operating temperature range is -65°C to +150°C. This TVS diode meets industry standards for surge protection and is commonly used in a variety of electronic devices to enhance reliability and prevent costly failures due to transient voltage events. Its low profile and small footprint make it an ideal choice for space-constrained applications.

The device is designed to meet various industry standards and regulations for surge protection. The device is marked with a polarity band to ensure correct placement on the circuit board.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
Spansion
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Lowest to $2.5606
Intel
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0219 $57.7065
6,250+ $0.0185 $115.6250
9,375+ $0.0185 $173.4375
13,335+ $0.0173 $230.6955
16,670+ $0.0173 $288.3910
23,080+ $0.0150 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess