EN
  • EN
  • DE

BU27006MUC-ZTR

Part No BU27006MUC-ZTR
Manufacturer Rohm Semiconductor
Catalog Color Sensors
Description DIGITAL 16BIT SERIAL OUTPUT TYPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201558-BU27006MUC-ZTR
Win Source Part Number Cross
Manufacturer Rohm Semiconductor
Category Sensors, Transducers Color Sensors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output I²C
Resolution (Bits) 16 b
Voltage - Supply 1.7 V ~ 3.6 V
Current - Supply (Max) 310µA @ 1.8V
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian BU27006MUC-ZTR CAD Model

Description

The Rohm Semiconductor 1201558 is a color sensor that operates with I²C output.

  • Resolution: 16 bits
  • Voltage Supply: 1.7V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Package: Tape & reel (TR) cut tape (CT) Digi-Reel format
  • Product Status: Active
  • Current Supply: 310μA @ 1.8V
  • Reliability: Accurate color sensing in your applications

You May Also Be Interested in

Omron
COLOR MARK W/TEACH PNP VERT
Need more? Email Us
Omron
RGB FIBER OPTIC PNP 4 OUTPUT
Need more? Email Us
Omron
RGB FIBER OPTIC NPN 4 OUTPUT
Need more? Email Us
Omron
PHOTO MARK SENSOR
Need more? Email Us
Omron
PHOTO MARK SENSOR
Need more? Email Us
Omron
ANALOG COLOR PES GENERAL
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP HORZ
Need more? Email Us
Broadcom Limited
IC COLOR SENSOR RGB DGTL / Color Sensor 10 b Sleep Mode 9-VBGA
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP VERT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2005 $50.6115
56+ $1.8055 $101.1080
86+ $1.7491 $150.4226
119+ $1.6927 $201.4313
153+ $1.6363 $250.3539
205+ $1.4670 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess