EN
  • EN
  • DE

D6F-05N2-000

Part No D6F-05N2-000
Manufacturer Omron
Catalog Flow Sensors
Description SENSOR GAS FLOW TYPE 0-5LTR METL  /  Gas Flow Sensor 0 ~ 1.32 GPM (0 ~ 5 LPM) Female, 1/4" (6.35mm) BSPT Aluminum
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Flow Sensors
Mfr Omron Electronics Inc-EMC Div
Series D6F
Package Bulk
Sensing Range 0 ~ 1.32 GPM (0 ~ 5 LPM)
Flow Sensor Type Gas
Voltage - Input 10.8V ~ 26.4V
Port Size Female, 1/4" (6.35mm) BSPT
Material - Body Aluminum
Temperature Range - Operating -10°C ~ 60°C (TA)
Base Product Number D6F-05
MSL Level Not Applicable
ECCN EAR99
HTSUS 9026.10.2040
Other Names Z1673,D6F05N2000
Standard Package 1
Win Source Part Number 1039476-D6F-05N2-000
Ultra Librarian 3D Model Ultra Librarian D6F-05N2-000 CAD Model

Description

The Omron Electronics Inc-EMC Div D6F-05 is a high-quality flow sensor that has been designed to provide accurate and reliable performance in a wide range of applications.

  • Voltage Input: 10.8V to 26.4V
  • Sensing Range: 0 to 1.32 GPM (0 to 5 LPM)
  • Port Size: Female, 1/4" (6.35mm) BSPT
  • Material: Aluminum
  • Flow Type: Gas
  • Temperature Range: -10°C to 60°C (TA)

You May Also Be Interested in

Omron
SENSOR AIRFLOW 0-50KPA PCB TERM
Lowest to $84.2106
Sensata-Cynergy3
SENSOR FLOW 0.2-25LPM MALE 3/8" / Liquid Flow Sensor ±0.2 ~ 25 LPM Male - 3/8" (9.52mm) BSP Plastic
Need more? Email Us
Omron
SENSOR FLOW 0-4 M/S 2.6MMX5MM
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 1000 SCCM
Lowest to $100.1001
ifm efector, inc.
INDUSTRIAL GAS METER, PNP/NPN,AN / Gas Flow Sensor 0.15 ~ 44.15 scfm Male - 1/2" (12.7mm) NPT Stainless Steel
Need more? Email Us
Honeywell
SENSOR AIR FLOW AMP 1000 SCCM / Air Flow Sensor ±1000sccm Male, 0.2" (5.08mm) Silicon
Lowest to $138.0987
Honeywell
SENSOR AIRFLOW 200 SCCM / Air Flow Sensor ±200sccm Male, 0.2" (5.08mm) Silicon
Lowest to $134.3284
Honeywell
SENSOR AIRFLOW AMP 0-20 SLPM
Lowest to $89.7209
Omron
MASSFLOW SENSOR 0-3 LPM / Air Flow Sensor 0 ~ 0.79 GPM (0 ~ 3 LPM) Thermoplastic resin / Aluminum alloy
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess