Products specifications Report Issue?

Category Sensors, Transducers - Flow Sensors
Mfr Omron
Series D6F
Package Bulk
Product Status Active
Sensing Range 0 ~ 1 LPM
Flow Sensor Type Air
Voltage - Input 4.75V ~ 9.45V
Material - Body PBT Plastic
Temperature Range - Operating -10°C ~ 60°C (TA)
Base Product Number D6F-P0010
Standard Package 25 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 9026.10.2040
Win Source Part Number 846832-D6F-P0010A1
Ultra Librarian 3D Model Ultra Librarian D6F-P0010A1 CAD Model

Description

The D6F-P0010A1 is a flow sensor from Omron.

  • Series: D6F series
  • Sensing: air flow
  • Material: PBT plastic
  • Voltage Input: 4.75V to 9.45V
  • Sensing Range: 0 to 1 LPM (liters per minute)
  • Operating Temperature: -10°C to 60°C

You May Also Be Interested in

Honeywell
SENSOR AIRFLOW AMP 30 SCCM / Air Flow Sensor 30.0sccm Male, 0.2" (5.08mm) Silicon
Lowest to $137.4912
ECAD model for AWM3150V
ifm efector, inc.
MAGNETIC-INDUCTIVE FLOW METER, F
Need more? Email Us
ECAD model for SM2001
Honeywell
PRESSUREAIRFLOWAWM 40000 SERIES
Lowest to $55.2053
ECAD model for AWM43300VH
Sensirion AG
SENSOR LIQUID FLOW 220ML/M
Need more? Email Us
ECAD model for LG01-2000A005
Omron
SENSOR AIRFLOW 0-50KPA PCB TERM
Lowest to $84.8485
ECAD model for D6F-P0010A1
Honeywell
SENSOR AIR FLOW UNAMP 5.0 MBAR / Air Flow Sensor ±5 mbar Male, 0.185" (4.699mm) Tube, Dual Silicon
Lowest to $12.8554
ECAD model for AWM92200V
Omron
SENSOR AIRFLOW MANFLD MNT 12/24V
Need more? Email Us
ECAD model for D6F-P0010AM2
Honeywell
SENSOR AIRFLOW 1.0 SLPM / Air Flow Sensor ±1000sccm Male, 0.2" (5.08mm) Silicon
Lowest to $137.4912
ECAD model for AWM2300V
Honeywell
SENSOR AIRFLOW AMP 1000 SSCM / Air Flow Sensor ±1000sccm Female, 0.19" (4.826mm) Silicon
Lowest to $98.5698
ECAD model for AWM42300V

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8485 $84.8485
2+ $82.1970 $164.3940
3+ $79.5455 $238.6365
4+ $76.8940 $307.5760
5+ $68.9394 $344.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7 pieces
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention