EN
  • EN
  • DE

UF25B100

Part No UF25B100
Manufacturer Sensata-Cynergy3
Catalog Flow Sensors
Description SENSOR FLOW 0.2-25LPM MALE 3/8" / Liquid Flow Sensor ±0.2 ~ 25 LPM Male - 3/8" (9.52mm) BSP Plastic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Flow Sensors
Mfr Sensata-Cynergy3
Package Bulk
Product Status Obsolete
Sensing Range ±0.2 ~ 25 LPM
Flow Sensor Type Liquid
Voltage - Input 8V ~ 24V
Port Size Male - 3/8" (9.52mm) BSP
Material - Body Plastic
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9026.10.2080
Win Source Part Number 1341171-UF25B100
Ultra Librarian 3D Model Ultra Librarian UF25B100 CAD Model

Description

The Sensata-Cynergy3 UF25B100 is a flow sensor that is designed for use in liquid flow applications.

  • Sensing Range: ±0.2 ~ 25 LPM
  • Voltage - Input: 8V ~ 24V
  • Port Size: Male - 3/8” (9.52mm) BSP
  • Material - Body: Plastic
  • Package: Bulk

You May Also Be Interested in

Honeywell
SENSOR AIRFLOW AMP 30 SCCM / Air Flow Sensor 30.0sccm Male, 0.2" (5.08mm) Silicon
Lowest to $122.7600
Honeywell
SENSOR AIRFLOW AMP 200 SLPM / Air Flow Sensor 200 SLPM Male, 0.8661" (22mm) Silicon
Lowest to $88.1119
Honeywell
SENSOR AIRFLOW AMP 6 SLPM / Air Flow Sensor 6 SLPM Female, 0.19" (4.826mm) Silicon
Lowest to $103.2639
Honeywell
SENSOR AIR FLOW UNAMP 5.0 MBAR / Air Flow Sensor ±5 mbar Male, 0.185" (4.699mm) Tube, Dual Silicon
Lowest to $76.2405
Omron
MASSFLOW SENSOR 0-3 LPM / Air Flow Sensor 0 ~ 0.79 GPM (0 ~ 3 LPM) Thermoplastic resin / Aluminum alloy
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 1000 SSCM / Air Flow Sensor ±1000sccm Female, 0.19" (4.826mm) Silicon
Lowest to $118.2350
Honeywell
SENSOR AIRFLOW 1.0 SLPM / Air Flow Sensor ±1000sccm Male, 0.2" (5.08mm) Silicon
Lowest to $122.7600
ifm efector, inc.
INDUSTRIAL GAS METER, PNP/NPN,AN / Gas Flow Sensor 0.15 ~ 44.15 scfm Male - 1/2" (12.7mm) NPT Stainless Steel
Lowest to $0.1640
Honeywell
SENSOR AIRFLOW 750SCCM LONG 5V
Lowest to $72.3043

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess