EN
  • EN
  • DE

D2HW-A231D

Part No D2HW-A231D
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACT SPDT 100MA 125V  /  Switch SPDT Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr Omron Electronics Inc-EMC Div
Series D2HW
Package Bulk
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 100mA (AC), 2A (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 12 V
Actuator Type Lever, Simulated Roller
Mounting Type Through Hole
Termination Style PC Pin
Ingress Protection IP67 - Dust Tight, Waterproof
Operating Force 66gf
Release Force 5.099gf
Differential Travel 0.020" (0.5mm)
Overtravel 0.075" (1.9mm)
Temperature Range - Operating -40°C ~ 85°C
Operating Position 0.600" (15.2mm)
Electrical Life 100,000 Cycles
Mechanical Life 1,000,000 Cycles
Base Product Number D2HW
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.7000
Other Names D2HW-A231D-ND,D2HWA231D,D2HWA231DBYOMR,D2HW-A231D BY OMR,SW1992
Standard Package 500
Win Source Part Number 1000163-D2HW-A231D
Ultra Librarian 3D Model Ultra Librarian D2HW-A231D CAD Model

Description

The D2HW-A231D is a limit switch designed for use in various applications. It has a PC pin termination style and comes in bulk packaging.

  • Termination Style: PC Pin
  • Packaging: Bulk
  • Ingress Protection: IP67 - Dust Tight, Waterproof
  • Voltage Rating - AC: 125 V
  • Voltage Rating - DC: 12 V
  • Standard Package: 500
  • Circuit: SPDT
  • Switch Function: On-Mom
  • Actuator Type: Lever, Simulated Roller
  • Electrical Life: 100,000 cycles
  • Operating Force: 66gf
  • Mechanical Life: 1,000,000 cycles
  • Release Force: 5.099gf
  • Differential Travel: 0.020" (0.5mm)
  • Overtravel: 0.075" (1.9mm)
  • Operating Position: 0.600" (15.2mm)
  • Mounting Type: Through Hole
  • Temperature Range: -40°C ~ 85°C
  • MSL Level: 1 (Unlimited)
  • Current Rating: 100mA (AC), 2A (DC)
  • HTSUS: 8536.50.7000
  • Manufacturer: Omron Electronics Inc-EMC Div

You May Also Be Interested in

E-SWITCH
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
C&K Components
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Crouzet USA
SWITCH SNAP ACTION DPST 6A 120V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Honeywell
SWITCH PIN PLUNGER SPST 11A QC
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPDT 6A 120V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
Honeywell
LARGE BASIC SWITCH
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess