EN
  • EN
  • DE

TMCGD6ST1040C

Part No TMCGD6ST1040C
Manufacturer C&K Components
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT 10A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 10A (AC), 500mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Lever, Straight
Mounting Type Chassis Mount
Termination Style Quick Connect - 0.187" (4.7mm)
Operating Force 90gf
Release Force 28gf
Operating Position 0.600" (15.2mm)
Pretravel 0.080" (2.0mm)
Differential Travel 0.013" (0.33mm)
Overtravel 0.035" (0.9mm)
Electrical Life 350,000 Cycles
Temperature Range - Operating -55°C ~ 150°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1552047-TMCGD6ST1040C
Ultra Librarian 3D Model Ultra Librarian TMCGD6ST1040C CAD Model

Description

N

You May Also Be Interested in

E-SWITCH
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
Honeywell
SWITCH PIN PLUNGER SPST 11A QC
Need more? Email Us
C&K Components
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Crouzet USA
SWITCH SNAP ACTION DPST 6A 120V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 3A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPDT 6A 120V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess