Products specifications Report Issue?

Manufacturer Omron
Standard Package 1000
Category Switches
Family Snap Action Limit Switches
Series D2F
Packaging Bulk
Circuit SPDT
Switch Function On-Mom
Current Rating 3A (AC) 2A (DC)
Voltage Rating - AC 125V
Voltage Rating - DC 30V
Actuator Type Round (Pin Plunger)
Mounting Style Through Hole
Termination Style PC Pin
Ingress Protection IP40
Operating Force Torque 150gf
Release Force 20gf
Pretravel 0.020" (0.5mm)
Differential Travel 0.005" (0.12mm)
Overtravel 0.010" (0.25mm)
Operating Position 0.217" (5.5mm)
Mechanical Life 1000000 Cycles
Electrical Life 30000 Cycles
Operating Temperature Range -25°C ~ 65°C
Catalog D2F Series
Win Source Part Number 083818-D2F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name D2F
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian D2F CAD Model

Description

Product Description for D2F

Known for its reliability and efficiency, the D2F component is a crucial element in numerous electronic solutions, providing consistent performance under varied conditions.

  • Applications: Home appliances, security systems, environmental controls.
  • Features: Compact size, rugged design, energy-efficient.
  • Benefits: Space-saving installation, durable performance, reduced operational costs.

The D2F is crafted to support diverse electronic applications, ensuring longevity and optimum operation with minimal maintenance requirements.

You May Also Be Interested in

Panasonic
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Through Hole
Need more? Email Us
ECAD model for AH1560619-A
Honeywell
SWITCH SNAP ACT SPST-NC 6A 125V
Need more? Email Us
ECAD model for ZV50E70C04
Omron
Sealed Subminiature Basic Switch | SWITCH SNAP ACTION SPDT 2A 250V
Need more? Email Us
ECAD model for D2SW-P2L1H
Omron
SWITCH SNAP ACTION SPDT 15A 250V / Switch SPDT Chassis Mount
Need more? Email Us
ECAD model for V-153-1A5
Omron
SWITCH SNAP ACTION SPDT 100MA
Lowest to $0.7555
ECAD model for D2F-01L
Omron
SWITCH SNAP ACTION SPDT 15A 125V / Switch SPDT Chassis Mount
Lowest to $24.8616
ECAD model for Z-15GW22-B
Panasonic
SWITCH SNAP ACTION SPDT 10A 250V / Switch SPDT Through Hole
Need more? Email Us
ECAD model for AVM3435P3
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V / Switch SPDT Panel Mount
Need more? Email Us
ECAD model for BZ-2RQ785
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V / Switch SPDT Chassis Mount
Need more? Email Us
ECAD model for BZG1-2RN2

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3829 $51.6915
320+ $0.3142 $100.5440
495+ $0.3043 $150.6285
680+ $0.2945 $200.2600
880+ $0.2847 $250.5360
1,180+ $0.2553 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 103,000 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention