EN
  • EN
  • DE

STTH802B

Part No STTH802B
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Switching 200V 8A 30ns 3-Pin(2+Tab) DPAK Tube / DIODE GEN PURP 200V 8A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage at Vr 6μA at 200V
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction 175°C (Maximum)
Family Part Number STTH802
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 759749-STTH802B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STTH802
Introduction Date May 03, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STTH802B CAD Model

Description

The STTH802B, designed and manufactured by STMicroelectronics, is a state-of-the-art ultrafast high voltage rectifier that is engineered to deliver exceptional performance in a compact form factor. This rectifier is specifically tailored for applications requiring high efficiency, low power loss, and fast switching capabilities.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage of 200 V, the STTH802B can handle high voltage applications with ease, making it suitable for a variety of demanding environments.
  • Ultrafast Switching: The device boasts an ultrafast reverse recovery time, typically less than 35 ns, which is ideal for high-frequency operations and minimizes losses during switching.
  • Low Forward Voltage Drop: A low forward voltage drop reduces power dissipation and improves efficiency, which is critical for energy-sensitive designs.
  • High Surge Current Capability: The STTH802B can withstand high surge currents, ensuring reliability and robust performance during transient conditions.

Applications

The versatility of the STTH802B allows it to be used in a wide range of applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Lighting circuits

Package and Quality

The STTH802B is available in a DO-41 package, known for its durability and ease of mounting on printed circuit boards (PCBs). STMicroelectronics ensures that each device meets the highest quality standards, providing reliability and performance that engineers and designers can trust.

Environmental Compliance

Committed to environmental stewardship, STMicroelectronics has designed the STTH802B to comply with RoHS (Restriction of Hazardous Substances) and is capable of meeting other environmental regulations as required.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8006 $52.0390
155+ $0.6570 $101.8350
240+ $0.6364 $152.7360
325+ $0.6159 $200.1675
420+ $0.5954 $250.0680
565+ $0.5338 $301.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess