EN
  • EN
  • DE

3Z4S-LE VS-1614H1N

Part No 3Z4S-LE VS-1614H1N
Manufacturer Omron
Catalog Machine Vision - Lens
Description HI-RES LENS 16MM FH 2M/4M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optical Inspection Equipment - Machine Vision - Lenses
Mfr Omron
Series *
Package Bulk
Product Status Obsolete
Base Product Number 3Z4S-LE
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN OBSOLETE
Win Source Part Number 1028701-3Z4S-LE VS-1614H1N
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LE VS-1614H1N CAD Model

Description

The 3Z4S-LE VS-1614H1N lens is designed for optical inspection equipment and machine vision applications. It is a high-quality lens that provides clear and sharp images.

  • Packaging: bulk
  • Manufacturer: Omron
  • Status: obsolete

You May Also Be Interested in

Omron
MACHINE VISION CCTV LENS
Need more? Email Us
Omron
2X REAR CONVERTER LENS
Need more? Email Us
Omron
1.5X EXTENDER TUBE
Need more? Email Us
Omron
MEGA PIXEL CCTV LENS
Need more? Email Us
Omron
TELECENTRIC 0_5X - 0_75X -1_1
Need more? Email Us
Omron
SHOCK RESIST 30MM FNO-2 LENS
Need more? Email Us
Omron
LENS TELEPHOTO F2.8 C-MOUNT
Need more? Email Us
Omron
LENS WIDE ANGLE C-MOUNT
Need more? Email Us
Omron
LENS STANDARD C-MOUNT / Standard Lens 2/3" C-Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess