EN
  • EN
  • DE

3Z4S-LE SV-5014H

Part No 3Z4S-LE SV-5014H
Manufacturer Omron
Catalog PMIC - Motor Drivers, Controllers
Description LENS STANDARD C-MOUNT / Standard Lens 2/3" C-Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optical Inspection Equipment>Machine Vision - Lenses
Mfr Omron Automation and Safety
Series SV-H
Package Bulk
Product Status Obsolete
Type Standard
Focal Length 50.0mm
Compatible Sensor Size (Max) 2/3"
Field of View 7.5° x 10.0°
Working Distance 300mm (Min)
Filter Size M40.5 x P0.5
Diameter 44.0mm Dia
Length 57.5mm
Mounting Type C-Mount
Temperature Range - Operating 0°C ~ 50°C
Base Product Number 3Z4S-LE
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9002.11.9000
Other Names 3Z4SLESV5014H,3Z4S-LE SV-5014H-ND,3Z4S-LESV-5014H
Standard Package 1
Win Source Part Number 1103770-3Z4S-LE SV-5014H
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LE SV-5014H CAD Model

Description

It is a standard type machine vision lens with a length of 57.5mm and a diameter of 44.0mm.

  • Compatible sensor size: up to 2/3 inches
  • Field of view: 7.5° x 10.0°
  • Working distance: 300mm (minimum)
  • Temperature range: between 0°C and 50°C

You May Also Be Interested in

Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Trinamic Motion Control GmbH
Lowest to $16.0041
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Allegro MicroSystems, LLC
Lowest to $2.1401
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess