EN
  • EN
  • DE

MASW-007921-TR3000

Part No MASW-007921-TR3000
Manufacturer M/A-Com Technology Solutions
Catalog RF Switches
Description High Power GaAs SPDT Switch DC - 7.0 GHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer M/A-Com Technology Solutions
Packaging Reel - TR
Frequency - Lower DC
Frequency - Upper 7GHz
Isolation @ Frequency 30dB @ 5.8GHz (typ)
Insertion Loss @ Frequency 1.2dB @ 5.8GHz
Topology Reflective
Circuit SPDT
Impedance 50 Ohm
Operating Temperature Range -40°C ~ 85°C
RF Type WiMax, WLAN
Package 8-VFDFN Exposed Pad
Manufacturer Package 8-PDFN (2x2)
Win Source Part Number 1211822-MASW-007921-TR3000
Manufacturer Homepage www.macomtech.com
Popularity Medium
Supply and Demand Status Limited
Family Name MASW-007921-TR3000
Introduction Date May 19, 2009
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MASW-007921-TR3000 CAD Model

Description

MASW-007921-TR3000 from M/A-Com Technology Solutions is an RF switch component used in signal routing paths where designers need controlled switching in wireless, test, instrumentation, and communications hardware. Parts in this category are commonly selected for RF front ends, transmit/receive paths, antenna switching, and general signal-chain management in compact electronic systems. For engineering teams, the value of this device lies in its positioning within a well-known RF product family from an established manufacturer, making it relevant for prototype evaluation, maintenance sourcing, and ongoing production support. The current lifecycle status for MASW-007921-TR3000 is information not available, so buyers should treat schedule and continuity planning with caution and confirm the latest manufacturer guidance before locking it into new designs. RoHS compliance information is also not available in the provided data. Engineers and procurement teams should verify environmental compliance, material declarations, and any applicable exemptions directly from official datasheets, manufacturer statements, or authorized channel documentation.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8321 $53.1531
26+ $3.9648 $103.0848
40+ $3.8409 $153.6360
54+ $3.7170 $200.7180
70+ $3.5931 $251.5170
94+ $3.2214 $302.8116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess