EN
  • EN
  • DE

RM312-182-133-7900

Part No RM312-182-133-7900
Manufacturer Airborn Inc
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1221665-RM312-182-133-7900
Categories Custom Parts
Manufacturer Airborn Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM312-182-133-7900 CAD Model

Description

The RM312-182-133-7900 is a rectangular Micro Miniature connector manufactured by Airborn Inc. These connectors are designed for high-density, high-reliability applications where space and weight are critical factors. They are commonly used in military, aerospace, and medical equipment.

Applications:

  • Military communication equipment
  • Aerospace instrumentation
  • Medical devices
  • Avionics systems
  • Robotics
  • Industrial control systems

Features:

  • Micro miniature size: Saves space and weight.
  • High density: Allows for a large number of contacts in a small area.
  • High reliability: Ensures reliable connections in demanding environments.
  • Rugged construction: Withstands shock, vibration, and extreme temperatures.
  • Various contact options: Available with different contact materials and plating.
  • Multiple polarization options: Prevents mis-mating.

Benefits:

  • Reduced size and weight of electronic equipment.
  • Increased performance and reliability.
  • Improved signal integrity.
  • Long lifespan in harsh environments.
  • Easy to install and maintain.

Additional Details:

The RM312-182-133-7900 likely refers to a specific configuration within the RM series of connectors. The numbers in the part number probably specify the number of contacts, row spacing, mounting style, and other specific characteristics. Airborn micro miniature connectors often conform to MIL-DTL-83513 specifications. The contacts are typically made of gold-plated beryllium copper or phosphor bronze for high conductivity and corrosion resistance. The insulator material is usually a high-temperature thermoplastic. These connectors are designed for crimp termination, solder termination, or printed circuit board mounting. Consult the Airborn datasheet for detailed specifications, including contact arrangement, voltage rating, current rating, and operating temperature range. Proper mating and unmating procedures are essential for maintaining the connector's integrity and reliability.

You May Also Be Interested in

NEC
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Radiall USA, Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Richtek USA Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess