EN
  • EN
  • DE

SS-18-15CLOSED

Part No SS-18-15CLOSED
Manufacturer Omega Engineering
Catalog OEM Parts ( S )
Description Temp Sensor Accessories: Protection Tubes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989497-SS-18-15CLOSED
Categories OEM Parts( S )
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS-18-15CLOSED CAD Model

Description

The SS-18-15CLOSED is a stainless steel sheathed thermocouple probe manufactured by Omega Engineering. It's designed for temperature measurement in a variety of industrial and laboratory applications. The 'CLOSED' likely indicates a closed-end probe construction, providing protection to the thermocouple junction.

Applications:

  • Industrial Processes: Measuring temperature in chemical processing, plastics manufacturing, and other industrial settings.
  • HVAC Systems: Monitoring air and fluid temperatures in heating, ventilation, and air conditioning systems.
  • Laboratory Research: Used in experiments requiring precise temperature monitoring.
  • Food Processing: Measuring temperatures in food production and storage.
  • Environmental Monitoring: Assessing temperature in environmental studies and weather monitoring.

Features:

  • Stainless Steel Sheath: Provides durability and resistance to corrosion in harsh environments.
  • Closed-End Construction: Protects the thermocouple junction from physical damage and contamination.
  • Variety of Thermocouple Types: Available with different thermocouple types (e.g., Type K, Type J, Type T) to suit various temperature ranges and applications.
  • Various Lengths and Diameters: Offered in different sizes to fit specific application requirements.
  • Wide Temperature Range: Capable of measuring a broad range of temperatures depending on the thermocouple type.

Benefits:

  • Reliable Temperature Measurement: Provides accurate and consistent temperature readings.
  • Durable Construction: Stainless steel sheath ensures long-lasting performance in demanding environments.
  • Versatile Applications: Suitable for a wide range of temperature measurement needs.
  • Easy Installation: Simple to install and integrate into existing systems.
  • Cost-Effective: Provides a reliable and affordable temperature sensing solution.

Additional Details:

The SS-18-15CLOSED thermocouple probe typically consists of two dissimilar metal wires joined at one end (the measuring junction) and connected to a measuring instrument at the other end. The stainless steel sheath protects the wires from the environment. The exact thermocouple type (e.g., Type K, Type J) determines the temperature range and accuracy of the probe. It's important to consult the Omega Engineering datasheet for the specific thermocouple type, temperature range, accuracy, and response time of the SS-18-15CLOSED probe. The probe's diameter and length should be selected based on the application's requirements. The closed-end construction makes it suitable for immersion in liquids and gases, while the stainless steel sheath provides resistance to corrosion and high temperatures. Care should be taken to avoid exposing the probe to temperatures exceeding its rated limit, which can damage the thermocouple and affect its accuracy. Regular calibration may be necessary to ensure continued accuracy over time. Properly grounded installations can minimize noise and interference from electrical sources, ensuring a stable and reliable signal.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess