The SN74AUC2G00DCURE4 from Texas Instruments is a high-performance, dual 2-input positive-NAND gate integrated circuit designed to operate with a power supply range of 0.8V to 2.7V. This makes it an ideal choice for low-voltage and low-power applications. The device is part of the AUC family, which is known for its advanced performance in terms of speed and power consumption.
Key Features
- Low Voltage Operation: The SN74AUC2G00DCURE4 is optimized for low-voltage operation, functioning effectively within a supply voltage range of 0.8V to 2.7V.
- High-Speed: With its fast propagation delay, the device is engineered for applications that require high-speed logic operations.
- Low Power Consumption: The device has been designed to consume minimal power, making it suitable for battery-powered and portable devices.
- Optimized Footprint: Housed in a ultra-small 8-pin VSSOP package, the SN74AUC2G00DCURE4 saves valuable board space and is ideal for space-constrained applications.
Applications
The versatile nature of the SN74AUC2G00DCURE4 allows it to be used in a wide array of electronic applications, including but not limited to:
- Mobile Phones
- PDAs
- Portable Media Players
- Notebook Computers
- Medical Instruments
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74AUC2G00DCURE4 is no exception and is built to meet or exceed industry standards for performance and durability. The device is also RoHS compliant, ensuring it meets environmental standards by avoiding the use of hazardous substances.
Technical Specifications
| Parameter |
Value |
| Logic Type |
NAND Gate |
| Number of Circuits |
2 |
| Number of Inputs per Circuit |
2 |
| Supply Voltage - Min (Vcc) |
0.8V |
| Supply Voltage - Max (Vcc) |
2.7V |
| Operating Temperature |
-40°C to +85°C |
For detailed specifications and application notes, customers are advised to consult the official Texas Instruments datasheet and product documentation.