EN
  • EN
  • DE

NB3-CASS-14G-24-TBSL

Part No NB3-CASS-14G-24-TBSL
Manufacturer Omega Engineering
Catalog Custom Parts (N - R)
Description Thermocouple Probes With Industrial Protection Heads
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113924-NB3-CASS-14G-24-TBSL
Categories Custom Parts
Manufacturer Omega Engineering
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NB3-CASS-14G-24-TBSL CAD Model

Description

The NB3-CASS-14G-24-TBSL is a thermocouple connector manufactured by Omega Engineering. These connectors are crucial components in temperature measurement systems, facilitating the connection of thermocouple wires to instrumentation such as temperature controllers, data loggers, and displays. They are designed to maintain the integrity of the thermocouple circuit, minimizing errors in temperature readings.

Applications

  • Industrial process control: Connecting thermocouples to control systems in manufacturing plants.
  • Laboratory research: Facilitating temperature measurements in scientific experiments.
  • HVAC systems: Connecting thermocouples for monitoring and controlling temperature in heating, ventilation, and air conditioning systems.
  • Food processing: Ensuring accurate temperature measurements in food production and storage.
  • Automotive testing: Measuring engine temperatures and exhaust gas temperatures.

Features

  • Thermocouple type: Designed for specific thermocouple types (e.g., K, J, T, E, N, R, S, B) to ensure accurate readings.
  • Color-coded: Follows industry-standard color coding for easy identification of thermocouple type.
  • Durable construction: Made from robust materials capable of withstanding harsh industrial environments.
  • Secure connection: Provides a reliable and secure connection to prevent signal loss or errors.
  • Easy to use: Designed for quick and easy connection and disconnection of thermocouple wires.
  • Miniature size: Compact design for use in space-constrained applications.
  • Polarized contacts: Ensures correct polarity when connecting thermocouple wires.

Benefits

  • Accurate temperature measurement: Maintains the integrity of the thermocouple circuit for reliable temperature readings.
  • Reduced errors: Minimizes errors caused by dissimilar metal junctions.
  • Easy identification: Color coding simplifies the identification of thermocouple types.
  • Increased reliability: Durable construction ensures long-lasting performance in harsh environments.
  • Simplified maintenance: Easy connection and disconnection simplifies maintenance and troubleshooting.

Additional Details

The NB3-CASS-14G-24-TBSL connector is typically made from high-quality thermoplastic materials that are resistant to heat and chemicals. The connector features polarized contacts to ensure correct polarity, preventing errors in temperature readings. It is designed to meet industry standards for thermocouple connections. The specific thermocouple type supported by this connector should be verified in the product datasheet provided by Omega Engineering.

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
QSI
Need more? Email Us
RF Micro Devices
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess