EN
  • EN
  • DE

H9HQ53ACPMMDAR-KEM

Part No H9HQ53ACPMMDAR-KEM
Manufacturer Hynix Semiconductor
Catalog DDR
Description uMCP 64GB UFS2.1 + 4GB(32Gb) LPDDR4X-4266
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955810-H9HQ53ACPMMDAR-KEM
Series *
Ultra Librarian 3D Model Ultra Librarian H9HQ53ACPMMDAR-KEM CAD Model

Description

The H9HQ53ACPMMDAR-KEM is a high-performance mobile LPDDR5 SDRAM (Low Power Double Data Rate 5 Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. This memory chip is designed for use in advanced mobile devices and other embedded applications that require high bandwidth and low power consumption.

Applications:

  • High-end Smartphones
  • Tablets
  • Wearable Devices
  • Virtual Reality (VR) and Augmented Reality (AR) Headsets
  • Automotive Infotainment Systems

Features:

  • LPDDR5 Technology: Utilizes the latest LPDDR5 standard for increased data transfer rates and improved power efficiency compared to previous generations.
  • High Bandwidth: Offers significantly higher memory bandwidth to support demanding applications such as 8K video recording, AI processing, and high-resolution gaming.
  • Low Power Consumption: Designed with advanced power-saving techniques to minimize energy usage, extending battery life in mobile devices.
  • Small Form Factor: Compact design allows for integration into space-constrained devices.
  • Multi-channel Architecture: Employs a multi-channel architecture to further enhance memory performance.

Benefits:

  • Improved Performance: Enables smoother multitasking, faster application loading times, and enhanced overall system responsiveness.
  • Extended Battery Life: Reduces power consumption, resulting in longer battery life for mobile devices.
  • Enhanced User Experience: Supports advanced features and applications, providing a more immersive and seamless user experience.
  • Future-Proofing: Ensures compatibility with future generations of mobile processors and operating systems.
  • Increased System Efficiency: Optimizes memory performance, leading to improved overall system efficiency.

Additional Details:

Specific technical specifications, such as memory density, operating voltage, and temperature range, may vary depending on the exact configuration and revision of the H9HQ53ACPMMDAR-KEM. Consult the official Hynix Semiconductor datasheet for detailed specifications. The chip is designed to meet the stringent requirements of mobile devices, including reliability and durability. It also incorporates advanced security features to protect sensitive data.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8682 $84.8682
2+ $69.6350 $139.2700
3+ $67.4589 $202.3767
4+ $65.2829 $261.1316
5+ $63.1069 $315.5345
7+ $56.5788 $396.0516
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess