EN
  • EN
  • DE

HTMG-1CU-312S/C-250

Part No HTMG-1CU-312S/C-250
Manufacturer Omega Engineering
Catalog OEM Parts (F - I)
Description 12 AWG, 250 Ft, Treated Glass Overbraid
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036940-HTMG-1CU-312S/C-250
Categories OEM Parts(F-I)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HTMG-1CU-312S/C-250 CAD Model

Description

The Omega Engineering HTMG-1CU-312S/C-250 is a high-temperature mineral-insulated thermocouple. Designed for accurate temperature measurement in demanding industrial applications, it offers durability and reliability in extreme conditions.

Applications:

  • Heat treating furnaces.
  • Kilns and ovens used in ceramic and glass manufacturing.
  • High-temperature processes in the petrochemical industry.
  • Exhaust gas temperature monitoring in industrial engines.
  • Temperature measurement in molten metals.

Features:

  • Mineral-insulated (MI) construction for high-temperature durability.
  • Type K thermocouple for a wide temperature range.
  • Stainless steel sheath for corrosion resistance.
  • Available with various termination options (e.g., stripped leads, connectors).
  • High accuracy and fast response time.

Benefits:

  • Provides accurate and reliable temperature readings in harsh environments.
  • Withstands high temperatures and corrosive conditions, ensuring long service life.
  • Reduces downtime and maintenance costs due to its robust construction.
  • Offers flexibility in installation with various termination options.
  • Ensures precise temperature control for optimal process performance.

Additional Details:

The HTMG-1CU-312S/C-250 utilizes a Type K thermocouple, which is commonly used for high-temperature measurements. The "312S" designation likely refers to the sheath diameter and length, while "/C-250" indicates the termination type and cable length. The mineral insulation provides excellent electrical insulation and thermal conductivity, allowing for accurate temperature readings even in extreme conditions. The stainless steel sheath protects the thermocouple from corrosion and physical damage. This thermocouple is designed to be used with appropriate temperature controllers and data acquisition systems. Consult the manufacturer's datasheet for specific details on temperature range, accuracy, and installation guidelines.

You May Also Be Interested in

Dell
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess