EN
  • EN
  • DE

CSS-4121200/240V

Part No CSS-4121200/240V
Manufacturer Omega Engineering
Catalog OEM Parts (C - E)
Description Stainless Steel Sheath Cartridge Heaters Standard And High Watt Density Construction
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096128-CSS-4121200/240V
Categories OEM Parts(C-E)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSS-4121200/240V CAD Model

Description

The Omega Engineering CSS-4121200/240V is a solid-state contactor designed for switching resistive loads in demanding industrial heating applications. It provides precise and reliable control of electric heating elements, ensuring consistent temperature and efficient operation.

Applications:

  • Electric furnaces
  • Ovens
  • Injection molding machines
  • Thermoforming equipment
  • Heat sealing machinery
  • HVAC systems with electric heating
  • Resistance heating systems

Features:

  • Zero-cross switching: Minimizes inrush current and electrical noise, extending the life of the heating elements and reducing electromagnetic interference.
  • SCR Power semiconductors: Provides high current carrying capacity and reliable performance in harsh industrial environments.
  • LED Indication: The on-board LED provides visual indication of input status for easy troubleshooting.
  • Integrated heat sink: Efficiently dissipates heat, ensuring reliable operation at high currents and ambient temperatures.
  • 240V Operation: Designed to be compatible with standard 240V single phase power supplies
  • Compact Design: Space-saving design allows for easy integration into existing control panels.

Benefits:

  • Extended heater life: Zero-cross switching reduces thermal stress on heating elements, prolonging their lifespan and reducing replacement costs.
  • Improved temperature control: Precise switching ensures consistent temperature, improving product quality and process efficiency.
  • Reduced electrical noise: Minimizes interference with other electronic equipment, improving overall system reliability.
  • Increased energy efficiency: Optimized switching reduces energy consumption, lowering operating costs.
  • Simplified installation: Easy-to-use screw terminals and integrated heat sink simplify installation and reduce labor costs.
  • Increased system reliability: Robust design and high-quality components ensure reliable operation in demanding industrial environments.

Technical Specifications:

  • Operating Voltage: 240V AC
  • Switching Mode: Zero-Cross
  • Load Type: Resistive

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0114

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess