EN
  • EN
  • DE

XPC850DSLCZT50BU

Part No XPC850DSLCZT50BU
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 50MHZ 256BGA / MPU PowerQUICC MPC8xx Processor RISC 32bit 50MHz 256-Pin BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC8xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 50MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1)
USB USB 1.x (1)
Voltage - I/O 3.3V
Operating Temperature Range -40°C ~ 95°C (TA)
Package 256-BGA
Manufacturer Package 256-PBGA (23x23)
Additional Interfaces HDLC/SDLC, I2C, IrDA, PCMCIA-ATA, TDM, UART/USART
Win Source Part Number 800124-XPC850DSLCZT50BU
Popularity Medium
Supply and Demand Status Limited
Family Name XPC850DE
Introduction Date August 30, 2001
ECCN 5A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XPC850DSLCZT50BU CAD Model

Description

The XPC850DSLCZT50BU is a high-performance, integrated communications processor from NXP Semiconductors, designed to meet the demanding requirements of networking and embedded systems. This processor is part of NXP's PowerQUICC family, which is renowned for its exceptional performance, connectivity, and power efficiency. The XPC850DSLCZT50BU is an ideal choice for a wide range of applications, including routers, switches, gateways, and other data communication equipment.

Key Features

  • Core: The processor is built around a PowerPC core, which operates at a frequency of 50MHz, providing robust processing capabilities for complex tasks.
  • Integrated Communications: It features a versatile set of communication interfaces, including Ethernet, HDLC, UART, and I2C, making it well-suited for a variety of communication protocols.
  • Memory Management: The processor comes with an integrated memory controller supporting multiple memory types such as DRAM, SRAM, and Flash, thus offering flexibility in system design.
  • High-Level Integration: By incorporating many peripheral functions on-chip, it reduces the need for additional external components, which can lead to cost savings and simplified board design.
  • Performance Optimization: The XPC850DSLCZT50BU includes a System Integration Unit (SIU) and a Communications Processor Module (CPM) that provide efficient management of system resources and data flow.

Applications

The processor's robust feature set makes it suitable for a range of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Wireless infrastructure like base stations and access points
  • Industrial control systems
  • Embedded computing platforms

Quality and Reliability

NXP's commitment to quality ensures that the XPC850DSLCZT50BU processor is manufactured to the highest standards, providing reliable performance in even the most demanding environments. The processor is also backed by NXP's comprehensive technical support and documentation, ensuring that developers have the resources they need to integrate the XPC850DSLCZT50BU into their designs effectively.

You May Also Be Interested in

Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess