Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC Microprocessor IC series 1 Core, 32-Bit 75MHz 256-PBGA (23x23)
Manufacturer NXP
Series MPC8xx
Package Tray
Part Status Obsolete
Core Processor PowerPC
Speed 75MHz
Operating Temperature Range 0°C ~ 95°C (TA)
Package 256-BBGA
Case / Package 256-PBGA (23x23)
Family Name XPC82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 120
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939833-XPC823EVR75B2
Ultra Librarian 3D Model Ultra Librarian XPC823EVR75B2 CAD Model

Description

The XPC823EVR75B2 is a highly integrated microprocessor that is part of NXP's renowned PowerQUICC family, designed for embedded applications. This powerful processor is built upon the Power Architecture, a technology known for its exceptional performance, efficiency, and reliability in processing tasks. It is particularly suitable for use in communication controllers, networking equipment, and industrial control systems.

Key Features

  • Core: The XPC823EVR75B2 is equipped with a PowerPC 603e core that operates at a frequency of 75 MHz, providing a balanced trade-off between computational power and energy efficiency.
  • Integrated Peripherals: This processor includes a variety of on-chip peripherals such as a System Integration Unit (SIU), a Communication Processor Module (CPM), and a Time Processor Unit (TPU), which enhance its functionality and reduce the need for additional external components.
  • Memory Management: It features a sophisticated memory management unit (MMU) that supports virtual memory and memory protection, which is essential for running complex operating systems and multitasking environments.
  • Connectivity: The processor provides multiple connectivity options including UART, I²C, SPI, and Ethernet, making it highly versatile for various communication protocols.
  • Power Efficiency: Designed with power efficiency in mind, the XPC823EVR75B2 includes power-saving features that make it suitable for applications where power consumption is a critical factor.

Applications

The XPC823EVR75B2's robust set of features and high level of integration make it ideal for a wide range of applications. It is commonly used in:

  • Network routers and switches
  • Wireless base stations
  • Industrial control systems
  • Embedded controllers
  • Printers and imaging devices

Technical Specifications

Attribute Value CPU Core PowerPC 603e Operating Frequency 75 MHz Package BGA Operating Temperature -40°C to +105°C

With its robust architecture and comprehensive feature set, the XPC823EVR75B2 from NXP is an excellent choice for designers looking for a reliable and versatile microprocessor for their next embedded application.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A
NXP / Nexperia
IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Lowest to $74.9731
ECAD model for SVF522R3K1CMK4
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention