EN
  • EN
  • DE

27C64-20/P

Part No 27C64-20/P
Manufacturer Microchip Technology
Catalog Hard To Find
Description 64K (8K x 8) CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123462-27C64-20/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27C64-20/P CAD Model

Description

Microchip Technology's 27C64-20/P EEPROM

Introducing the robust and reliable 27C64-20/P, a high-quality EEPROM product from Microchip Technology, designed to meet the diverse data storage needs of modern electronic applications. This particular Electrically Erasable Programmable Read-Only Memory (EEPROM) chip offers a substantial 64 kilobits of memory, catering to systems that require efficient non-volatile storage solutions.

The 27C64-20/P is encased in a durable plastic DIP (Dual In-line Package), ensuring physical protection and ease of handling for embedded system designers. With its industry-standard pinout, this device is compatible with a wide range of socketed PCB assemblies, making it a versatile choice for both prototyping and production environments.

One of the standout features of this EEPROM is its access time of 200 nanoseconds, which allows for quick data retrieval, enhancing the performance of your systems. This speed is particularly beneficial for applications where data needs to be accessed frequently and rapidly, such as in real-time computing scenarios or when used as a program memory in microcontroller-based systems.

Microchip Technology's 27C64-20/P is also known for its reliability and longevity. It is designed to withstand a significant number of write and erase cycles, making it a robust choice for applications that require frequent data updates. Additionally, the data retention of this device is impressive, ensuring that your data remains intact over long periods without power.

Programming the 27C64-20/P is straightforward, thanks to its compatibility with standard programming algorithms. This feature simplifies the integration process, allowing developers to get their systems up and running in no time. Moreover, the EEPROM supports a wide operating voltage range, accommodating various logic level requirements and ensuring compatibility with a broad spectrum of microcontrollers and digital circuits.

In summary, the 27C64-20/P from Microchip Technology is a dependable and versatile EEPROM solution that combines ample storage capacity, fast access time, and high endurance. Its ease of use and compatibility with standard programming interfaces make it an excellent choice for designers looking to incorporate stable non-volatile memory into their electronic designs.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess