Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Number of D/A Converters 2
Settling Time 5.5μs
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.3 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.3 V, 5V
INL/DNL (LSB) ±0.4, ±0.1
Architecture String DAC
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1270526-TLV5626CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV5626
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV5626CD CAD Model

Description

Product Overview: TLV5626CD

The TLV5626CD is a high-performance, low-power digital-to-analog converter (DAC) brought to you by Texas Instruments, a leader in semiconductor solutions. This precision DAC is part of the TLV5626 series and comes in a compact SOIC-14 package, designed to meet the rigorous demands of industrial, automotive, and consumer applications.

Key Features

  • Resolution: The TLV5626CD offers an 8-bit resolution, providing a fine level of detail in analog output for applications that require a balance between performance and cost.
  • Quad Channel: This device features four voltage output DACs, allowing for multiple signal outputs which can be used in parallel, thereby enhancing its versatility in complex systems.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with a low power supply voltage ranging from 2.7V to 5.5V, ensuring efficient power usage without compromising performance.
  • Flexible Reference Voltage: The TLV5626CD allows for an external reference voltage, giving designers the flexibility to set the full-scale output voltage to meet specific requirements, which can be particularly useful in battery-operated devices.
  • Programmable: It includes a serial interface for programming the internal control registers, making it easy to configure the DAC for different modes of operation.
  • Settling Time: The device boasts a fast settling time, which is essential for applications requiring quick response times such as closed-loop control systems.

Applications

The TLV5626CD is suitable for a wide array of applications where accurate digital-to-analog conversion is critical. Its typical use cases include:

  • Process Control and Automation
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Portable Instruments
  • Automotive Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TLV5626CD DAC is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions. With its robust design and advanced manufacturing processes, this DAC is a reliable choice for engineers and designers looking for a solution that can withstand the test of time.

You May Also Be Interested in

Maxim Integrated
IC DAC 14BIT MPU COMP 20-DIP / DAC 1-CH Segment 14-bit 20-Pin PDIP N Tube
Need more? Email Us
ECAD model for MX7534KN+
NXP / Nexperia
IC OCTUPLE DAC 6BIT 12V 16-SOIC / DAC 8-CH Current Steering 6-bit 16-Pin SO T/R
Need more? Email Us
ECAD model for TDA8444T/N4/G1,518
Maxim Integrated
IC DAC 12BIT SERIAL IN 16-DIP / DAC 1-CH Segment 12-bit 16-Pin PDIP N
Need more? Email Us
ECAD model for MX7543GKN+
Analog Devices Inc.
LC2MOS 8-BIT uP COMPATIBLE 12-BIT DAC | IC DAC 12BIT A-OUT 20SOIC
Need more? Email Us
ECAD model for AD7548JR
Texas Instruments
IC QUAD 8-BIT SERIAL D/A 16-SOIC / DAC 4-CH Resistor-String 8-bit 16-Pin SOIC T/R
Lowest to $7.0013
ECAD model for TLV5627IDR
Maxim Integrated
IC DAC 12BIT DL MULT 24-SOIC / DAC 2-CH R-2R 12-bit 24-Pin SOIC W
Lowest to $26.3558
ECAD model for MX7547JCWG+
Maxim Integrated
IC DAC 12BIT DL MULT 24SOIC / DAC 2-CH Segment 12-bit 24-Pin SOIC W
Need more? Email Us
ECAD model for MX7837KR+
Analog Devices Inc.
IC DAC 8BIT BUFF MULTIPLY 16SOIC / DAC 1-CH R-2R 8-bit
Need more? Email Us
ECAD model for PM7524HSZ
Maxim Integrated
IC DAC 8BIT A-OUT 20DIP / 8 Bit Digital to Analog Converter 2 20-PDIP
Need more? Email Us
ECAD model for MX7628KN

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention