EN
  • EN
  • DE

UJA1131HW/FD/5V/4Y

Part No UJA1131HW/FD/5V/4Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description BUCK/BOOST HS-CAN/DUAL LIN SYSTE / Automotive PMIC 48-HTQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive
Current - Supply 2.8mA
Voltage - Supply 2V ~ 28V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-HTQFP (10x10)
Base Product Number UJA1131
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,UJA1131HW/FD/5V/4Y-ND,935306516518,568-UJA1131HW/FD/5V/4YCT,568-UJA1131HW/FD/5V/4YTR,568-UJA1131HW/FD/5V/4YDKR
Standard Package 1,500
Win Source Part Number 1201569-UJA1131HW/FD/5V/4Y
Ultra Librarian 3D Model Ultra Librarian UJA1131HW/FD/5V/4Y CAD Model

Description

NXP UJA1131HW/FD/5V/4Y - System Basis Chip

The NXP UJA1131HW/FD/5V/4Y is a high-performance system basis chip from NXP Semiconductors, designed to support automotive applications requiring a secure and reliable interface for CAN communication. This versatile chip is an integral part of vehicle networking systems, providing a robust link between the CAN (Controller Area Network) bus and microcontroller units.

Key Features:

  • Integrated CAN Transceiver: The UJA1131HW/FD/5V/4Y incorporates a high-speed CAN transceiver that is compliant with the ISO 11898-2:2016 standard, ensuring compatibility with CAN Flexible Data rates (CAN FD) for faster data transmission.
  • Voltage Regulation: It includes a 5V voltage regulator with various operating modes, including a low-power standby mode, making it suitable for systems that require energy efficiency.
  • Watchdog Functionality: An integrated watchdog timer enhances system safety by monitoring the system's operation and resetting the microcontroller in case of a malfunction.
  • Protection Features: The device is equipped with several protection mechanisms such as over-temperature protection, under-voltage detection, and loss of ground and supply protections, which safeguard the chip against harsh automotive environments.
  • Fail-Safe Operation: Fail-safe outputs and a fail-safe input ensure that the system can transition to a safe state during fault conditions.

Applications:

The UJA1131HW/FD/5V/4Y is well-suited for a wide range of automotive applications, including body control modules, gateway modules, powertrain systems, and various sensor interfaces, where reliable communication and system management are critical.

Quality and Reliability:

As with all NXP products, the UJA1131HW/FD/5V/4Y is manufactured to the highest quality standards, ensuring exceptional reliability and performance in the demanding automotive sector. Its robust design conforms to automotive qualification standards, making it a trusted choice for OEMs and automotive system designers.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7186 $60.1510
85+ $1.4103 $119.8755
130+ $1.3664 $177.6320
175+ $1.3213 $231.2275
230+ $1.2774 $293.8020
305+ $1.1458 $349.4690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess