EN
  • EN
  • DE

MT41J256M4JP-15E:G

Part No MT41J256M4JP-15E:G
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 1GBIT 667MHZ 78FBGA / DRAM Chip DDR3 SDRAM 1Gbit 256Mx4 1.5V 78-Pin FBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3
Memory Size 1Gb (256M x 4)
Clock Frequency 667MHz
Memory Interface Parallel
Operating Supply Voltage 1.425 V ~ 1.575 V
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting SMD
Package 78-TFBGA
Manufacturer Package 78-FBGA (8x11.5)
Popularity Medium
Supply and Demand Status Balance
Family Name MT41J256M4
Introduction Date January 21, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number 790027-MT41J256M4JP-15E:G
Ultra Librarian 3D Model Ultra Librarian MT41J256M4JP-15E:G CAD Model

Description

This electronic component is a SDRAM DDR3 memory chip with a memory size of 1Gb (256M x 4).

  • Category: Integrated Circuits (ICs)
  • Family Name: MT41J256M4
  • Clock Frequency: 667MHz
  • Memory Interface: Parallel
  • Operating Supply Voltage Range: 1.425 V to 1.575 V
  • Temperature Range: 0°C to 95°C
  • Package: 78-TFBGA
  • Mounting: SMD
  • Status: Obsolete (EOL)
  • Estimated EOL Date: Unknown
  • Popularity: Medium
  • Supply and Demand Status: Balance
  • Alternative Parts: Unknown
  • Introduction Date: January 21, 2002

You May Also Be Interested in

Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $19.0076
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Samsung
64GB eMMC5.1
Lowest to $62.9556
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9131 $58.6965
36+ $3.2109 $115.5924
56+ $3.1104 $174.1824
77+ $3.0099 $231.7623
100+ $2.9106 $291.0600
133+ $2.6091 $347.0103
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess