EN
  • EN
  • DE

G8TB-1C-AO 12VDC

Part No G8TB-1C-AO 12VDC
Manufacturer Omron
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case DIP5
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
Win Source Part Number 753320-G8TB-1C-AO 12VDC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G8TB-1C-AO 12VDC CAD Model

Description

The Omron G8TB-1C-AO 12VDC is a robust and reliable automotive relay designed for a variety of applications within vehicles. It's part of the Omron G8TB series, recognized for its high performance and durability in demanding automotive environments. This particular model operates with a 12VDC coil voltage, which is standard in most automotive electrical systems.

Applications:

  • Automotive Lighting Control: Used to control headlights, fog lights, and other lighting circuits.
  • Automotive Power Accessories: Employed in power windows, door locks, and sunroof control systems.
  • Automotive Starter Systems: Used to activate the starter motor circuit.
  • Automotive Fuel Pump Control: Controls the operation of the fuel pump.
  • Automotive Air Conditioning Systems: Used in the control of the air conditioning compressor and related components.

Features:

  • High Current Switching Capacity: Designed to handle the high current loads associated with automotive electrical systems.
  • Sealed Construction: Provides excellent protection against moisture, dust, and other contaminants commonly found in automotive environments.
  • High Vibration Resistance: Withstands the vibrations and shocks typical of automotive applications.
  • Wide Operating Temperature Range: Functions reliably in the wide temperature variations encountered in automotive environments.
  • SPST Contact Form: Features a Single Pole Single Throw contact configuration, suitable for simple on/off switching.
  • Compact Size: Allows for easy integration into automotive electrical systems where space is limited.

Benefits:

  • Reliable Operation: Ensures consistent and dependable performance in harsh automotive conditions.
  • Long Service Life: Designed for extended operational life, minimizing the need for frequent replacements.
  • Protection Against Environmental Factors: Sealed construction protects against moisture, dust, and other contaminants, extending the relay's lifespan.
  • Easy Installation: Compact size and industry-standard terminal configuration simplify installation and integration into automotive electrical systems.
  • Versatile Application: Suitable for a wide range of automotive applications requiring high current switching.
  • Robust Design: Built to withstand the demanding conditions of the automotive environment.

Additional Details:

The G8TB-1C-AO 12VDC features an SPST (Single Pole Single Throw) contact configuration. The relay is designed to operate reliably in temperatures ranging from -40°C to +125°C, making it suitable for use in a wide range of climates. The contact material is typically a silver alloy, which provides good conductivity and resistance to corrosion. The sealed construction of the relay helps to protect the internal components from damage caused by moisture, dust, and other contaminants.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess