EN
  • EN
  • DE

UJA1078A50W

Part No UJA1078A50W
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1649+Rohs
Reference case TSSOP32
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 750415-UJA1078A50W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UJA1078A50W CAD Model

Description

NXP UJA1078A50W High-Speed CAN Transceiver

The NXP UJA1078A50W is a sophisticated, high-speed CAN (Controller Area Network) transceiver designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is a part of NXP's robust automotive networking solutions, which are crafted to ensure reliable communication in the demanding environments of automotive applications.

Key Features:

  • ISO 11898-2 Compliant: The UJA1078A50W meets the requirements of the ISO 11898-2 standard, ensuring compatibility with the high-speed CAN transceivers used in automotive networks.
  • Low Power Mode: With an integrated standby mode, the device is capable of reducing power consumption when the network is idle, making it suitable for battery-operated applications.
  • Bus Failure Management: The transceiver includes features to detect and manage bus failures, such as permanent dominant or recessive states, which enhances the reliability of the CAN network.
  • Thermal Protection: It is equipped with thermal protection circuitry that prevents the device from overheating, ensuring long-term stability and operation.
  • Wide Operating Voltage: The UJA1078A50W operates over a broad range of supply voltages, from 5V to 27V, accommodating various automotive electrical systems.

Applications:

The NXP UJA1078A50W is primarily used in automotive environments but is also suitable for industrial applications where reliable data communication is critical. It is typically found in:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Gateway Modules
  • Advanced Driver-Assistance Systems (ADAS)
  • Powertrain and Chassis Control Systems

Why Choose the NXP UJA1078A50W?

For designers and engineers looking for a robust, high-speed CAN transceiver that offers advanced features such as power-saving modes and bus failure management, the NXP UJA1078A50W is an excellent choice. Its adherence to industry standards and wide operating voltage range make it a versatile component for various automotive and industrial applications. Moreover, NXP's commitment to quality ensures that this transceiver will perform reliably in the harshest conditions.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4779 $58.2127
32+ $3.6741 $117.5712
49+ $3.5597 $174.4253
68+ $3.4442 $234.2056
87+ $3.3299 $289.7013
117+ $2.9857 $349.3269
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess