EN
  • EN
  • DE

UJA1076ATW/5V0/WD

Part No UJA1076ATW/5V0/WD
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841333-UJA1076ATW/5V0/WD
Ultra Librarian 3D Model Ultra Librarian UJA1076ATW/5V0/WD CAD Model

Description

NXP UJA1076ATW/5V0/WD High-Speed CAN Transceiver

The NXP UJA1076ATW/5V0/WD is a robust, high-speed CAN transceiver designed to facilitate reliable communication in automotive and industrial applications. As part of NXP's advanced System Basis Chip (SBC) family, this integrated circuit provides an interface between the Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus, optimized for high-speed data rates up to 1 Mbps.

This transceiver is engineered to withstand the harsh conditions typical of automotive environments, offering features such as excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. With its built-in voltage regulator, the UJA1076ATW/5V0/WD ensures a stable power supply for the connected microcontroller and other peripherals, even in the face of supply voltage variations.

The device incorporates a watchdog timer that enhances system safety by monitoring the microcontroller, ensuring it operates as expected. In case of a system failure or if the microcontroller becomes unresponsive, the watchdog timer can reset the system to a safe state, thereby mitigating the risk of system malfunctions.

Key features of the UJA1076ATW/5V0/WD include:

  • High-speed CAN interface supporting ISO 11898-2 and ISO 11898-5
  • Integrated 5V voltage regulator with various operating modes for power efficiency
  • Watchdog with a configurable timeout period for system reliability
  • Fail-safe operation through an undervoltage detection and reset feature
  • Thermal protection to prevent damage from overheating
  • Bus failure management capabilities for enhanced error handling
  • Remote wake-up functionality for low-power operation modes

The UJA1076ATW/5V0/WD is available in a small footprint package, making it suitable for space-constrained applications. With its combination of robust physical layer communication, power management, and safety features, this transceiver is an ideal choice for automotive networks, industrial control systems, and any application requiring reliable CAN communication under demanding conditions.

For designers and engineers looking to implement a dependable CAN network, the NXP UJA1076ATW/5V0/WD offers a comprehensive solution that simplifies design and enhances system stability and safety.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9131 $58.6965
36+ $3.2109 $115.5924
56+ $3.1104 $174.1824
77+ $3.0099 $231.7623
100+ $2.9106 $291.0600
133+ $2.6091 $347.0103
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess