EN
  • EN
  • DE

CY7C63813-SXCT

Part No CY7C63813-SXCT
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Controllers
Description IC CONTROLLER USB 5V 18SOIC / USB Controller USB 2.0 GPIO, SPI Interface 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Cypress Semiconductor Corp
Series enCoRe™II
Package Tape & Reel (TR)
Protocol USB
Function Controller
Interface GPIO, SPI
Standards USB 2.0
Voltage - Supply 4V ~ 5.5V
Current - Supply 40mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number CY7C63813
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A3
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1182109-CY7C63813-SXCT
Ultra Librarian 3D Model Ultra Librarian CY7C63813-SXCT CAD Model

Description

The CY7C63813-SXCT is an enCoRe™II series integrated circuit (IC) used for interface-controllers.

  • Protocol: USB
  • Function: Controller
  • Interface: GPIO and SPI
  • Current Supply: 40mA
  • Standard: USB 2.0
  • Voltage Supply: 4V ~ 5.5V
  • Package/Case: 18-SOIC (0.295", 7.50mm Width)
  • Supplier Device Package: 18-SOIC
  • Temperature Range: 0°C ~ 70°C
  • Alternative Part: CY7C63813SXCT
  • MSL Level: 3 (168 Hours)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001
  • Base Product Number: CY7C63813

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess